PMD2406PMB1-A.(2).GN

Part No :
PMD2406PMB1-A.(2).GN
Manufacturer :
Catalog :
DC Fans
Description :
FAN AXIAL 60X38MM 24VDC WIRE
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
1+
$283.9240
$283.924
2+
$257.1390
$514.278
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 2,700 pieces
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
Categories Fans, Thermal Management
Manufacturer Sunon Fans
Status Active
Voltage Rating 24VDC
Width 38mm
Air Flow 56.5 CFM (1.60m3/min)
Static Pressure 0.920 in H2O (229.2 Pa)
Bearing Type Ball
Fan Type Tubeaxial
Noise 56 dB(A)
Power (Watts) 10.3W
RPM 8000 RPM
Termination 2 Wire Leads
Temperature Range - Operating 14 to 158°F (-10 to 70°C)
Approvals CE, CUR, TUV, UL
Weight 0.198 lb (89.81g)
Current Rating 0.430A
Voltage Range 10 to 27.6VDC
Material - Frame Polybutylene Terephthalate (PBT)
Material - Blade Polybutylene Terephthalate (PBT)
Win Source Part Number 116080-PMD2406PMB1-A.(2).GN
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
The PMD2406PMB1-A.(2).GN is defined as DC Fans ,included in Fans,Thermal Management group. The designer and manufactured of PMD2406PMB1-A.(2).GN is Sunon Fans. It is available in WIN SOURCE Shenzhen warehouse. The storage code of PMD2406PMB1-A.(2).GN is 278775. More detailed data for PMD2406PMB1-A.(2).GN, feel free to contact us.
Products specifications
ECAD Module
Categories Fans, Thermal Management
Manufacturer Sunon Fans
Status Active
Voltage Rating 24VDC
Width 38mm
Air Flow 56.5 CFM (1.60m3/min)
Static Pressure 0.920 in H2O (229.2 Pa)
Bearing Type Ball
Fan Type Tubeaxial
Noise 56 dB(A)
Power (Watts) 10.3W
RPM 8000 RPM
Termination 2 Wire Leads
Temperature Range - Operating 14 to 158°F (-10 to 70°C)
Approvals CE, CUR, TUV, UL
Weight 0.198 lb (89.81g)
Current Rating 0.430A
Voltage Range 10 to 27.6VDC
Material - Frame Polybutylene Terephthalate (PBT)
Material - Blade Polybutylene Terephthalate (PBT)
Win Source Part Number 116080-PMD2406PMB1-A.(2).GN
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PMD2406PMB1-A.(2).GN
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
PMD2406PMB1-A.(2).GN Price

PMD2406PMB1-A.(2).GN Datasheet
PMD2406PMB1-A.(2).GN Application

PMD2406PMB1-A.(2).GN Replacement
PMD2406PMB1-A.(2).GN Pdf

PMD2406PMB1-A.(2).GN Pinout
PMD2406PMB1-A.(2).GN Image

PMD2406PMB1-A.(2).GN Picture
PMD2406PMB1-A.(2).GN In Stock

PMD2406PMB1-A.(2).GN Distributor
PMD2406PMB1-A.(2).GN DC Fans

Image
Mfr.Part No
Description
Stock
Single Port USB Power Switch and Over-Current Protection | IC USB POWER SWITCH 8-SOIC
309
Hook-up Wire 20AWG 1.8mm Tinned Copper Red 300VAC Spool
33
MOSFET N-CH 30V 7.5A 8WDFN
78
Digital transistors (built-in resistors)
500
IC OPAMP JFET 10MHZ 8SOIC
10

Top Sellers