Search
Filters

NS9750B-0-I162

Part No :
NS9750B-0-I162
Manufacturer :
Catalog :
Embedded - Microcontrollers - Application Specific
Description :
IC NET+ARM NS9750-0 352BGA / 162 MHz Industrial Temp Microprocessor
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 20 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Digi International
Series NET+ARM
Packaging Bulk
Applications Network Processor
Core Processor ARM9
Program Memory Type External Program Memory
RAM Size External
Interface EBI/EMI, Ethernet, DMA, I2C, IEEE 1284, LCD, PCI/CardBus, SPI, UART, USB
Number of I/O 50
Operating Supply Voltage 1.4 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 352-BBGA
Manufacturer Package 352-BGA (35x35)
Win Source Part Number 790821-NS9750B-0-I162
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Limited
Introduction Date January 01, 2000
ECCN 3A991.a.2
Country of Origin Taiwan
Estimated EOL Date Obsolete / End of life
Digi International NS9750B-0-I162 is available at WIN SOURCE. Please review product page below for detailed information, including NS9750B-0-I162 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for NS9750B-0-I162 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Digi International
Series NET+ARM
Packaging Bulk
Applications Network Processor
Core Processor ARM9
Program Memory Type External Program Memory
RAM Size External
Interface EBI/EMI, Ethernet, DMA, I2C, IEEE 1284, LCD, PCI/CardBus, SPI, UART, USB
Number of I/O 50
Operating Supply Voltage 1.4 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 352-BBGA
Manufacturer Package 352-BGA (35x35)
Win Source Part Number 790821-NS9750B-0-I162
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Limited
Introduction Date January 01, 2000
ECCN 3A991.a.2
Country of Origin Taiwan
Estimated EOL Date Obsolete / End of life
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for NS9750B-0-I162
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
NS9750B-0-I162 Price

NS9750B-0-I162 Datasheet
NS9750B-0-I162 Application

NS9750B-0-I162 Replacement
NS9750B-0-I162 Pdf

NS9750B-0-I162 Pinout
NS9750B-0-I162 Image

NS9750B-0-I162 Picture
NS9750B-0-I162 In Stock

NS9750B-0-I162 Distributor
NS9750B-0-I162 Embedded - Microcontrollers - Application Specific

Image
Mfr.Part No
Description
Stock
TRANS PNP 400V 0.5A SOT223
10
FERRITE BEAD 470 OHM 0603 1LN
482
Low Noise Low Dropout, 150mA Linear Regulator
350
IC 4BIT SYNC BIN COUNTER 16-SOIC / Counter Single 4-Bit Sync Binary UP 16-Pin SOIC T/R
124
N-Channel Enhancement Mode Field Effect Transistor
110

Top Sellers