Search
Filters

IL711-3E

DGTL ISO 2.5KV GEN PURP 8SOIC
Manufacturer: NVE Corp
rohs
Availability: 193 In Stock
NVE Corp IL711-3E is available at WIN SOURCE. Please review product page below for detailed information, including IL711-3E price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for IL711-3E to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Isolators
Manufacturer NVE Corp
Packaging Tube/Rail
Status Active
Technology GMR (Giant Magnetoresistive)
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 30kV/μs
Data Rate 110Mbps
Propagation Delay tpLH / tpHL (Max) 15ns, 15ns
Pulse Width Distortion (Max) 3ns
Rise and Fall Time 1ns, 1ns
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 100°C
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 126504-IL711-3E
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Isolators
Manufacturer NVE Corp
Packaging Tube/Rail
Status Active
Technology GMR (Giant Magnetoresistive)
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 30kV/μs
Data Rate 110Mbps
Propagation Delay tpLH / tpHL (Max) 15ns, 15ns
Pulse Width Distortion (Max) 3ns
Rise and Fall Time 1ns, 1ns
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 100°C
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 126504-IL711-3E
IL711-3E Price

IL711-3E Datasheet
IL711-3E Application

IL711-3E Replacement
IL711-3E Pdf

IL711-3E Pinout
IL711-3E Image

IL711-3E Picture
IL711-3E In Stock

IL711-3E Distributor
IL711-3E Digital Isolators

Image
Mfr.Part No
Description
Stock
E-Series Surface Mount Mixer 5 - 1500 MHz
4500
RES ARRAY 8 RES 10K OHM 1206
5000
Single Digitally Controlled Potentiometer
509
IC REG BUCK ADJ 3A 8SOPWRPAD
37
IC MOTOR DRIVER PAR 8WSON
122262
MODULE PIP .8-3.6V 30A T/H 13DIP
953