Search
Filters

SI8445BA-D-IS1R

Part No :
SI8445BA-D-IS1R
Manufacturer :
Catalog :
Digital Isolators
Description :
DGTL ISO 1KV 4CH GEN PURP 16SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 866 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Isolators
Manufacturer Silicon Labs
Packaging Reel - TR
Status Not For New Designs
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 4/0
Channel Type Unidirectional
Isolation Voltage 1000Vrms
Common Mode Transient Immunity (Min) 25kV/μs (Typ)
Data Rate 150Mbps
Propagation Delay tpLH / tpHL (Max) 9.5ns, 9.5ns
Pulse Width Distortion (Max) 2.5ns
Rise and Fall Time 3.8ns, 2.8ns
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Case / Package 16-SOIC
Win Source Part Number 130218-SI8445BA-D-IS1R
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Limited
Silicon Labs SI8445BA-D-IS1R is available at WIN SOURCE. Please review product page below for detailed information, including SI8445BA-D-IS1R price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for SI8445BA-D-IS1R to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Isolators
Manufacturer Silicon Labs
Packaging Reel - TR
Status Not For New Designs
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 4/0
Channel Type Unidirectional
Isolation Voltage 1000Vrms
Common Mode Transient Immunity (Min) 25kV/μs (Typ)
Data Rate 150Mbps
Propagation Delay tpLH / tpHL (Max) 9.5ns, 9.5ns
Pulse Width Distortion (Max) 2.5ns
Rise and Fall Time 3.8ns, 2.8ns
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Case / Package 16-SOIC
Win Source Part Number 130218-SI8445BA-D-IS1R
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SI8445BA-D-IS1R
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
SI8445BA-D-IS1R Price

SI8445BA-D-IS1R Datasheet
SI8445BA-D-IS1R Application

SI8445BA-D-IS1R Replacement
SI8445BA-D-IS1R Pdf

SI8445BA-D-IS1R Pinout
SI8445BA-D-IS1R Image

SI8445BA-D-IS1R Picture
SI8445BA-D-IS1R In Stock

SI8445BA-D-IS1R Distributor
SI8445BA-D-IS1R Digital Isolators

Image
Mfr.Part No
Description
Stock
IC CLOCK SYNTHESIZR 4MA TSOT-6
550
Common Mode Filters For high-speed differential signal line/general signal line
200
INFRARED REMOTE CONTROL RECEIVER
20
CONN HEADER GH SIDE 8POS 1.25MM
338
TRANS PNP 20V 2.5A SOT23-6
1979

Top Sellers