Search
Filters

G574

Din Rail C Section 1.170" W x 0.257" H (29.72mm x 6.53mm) Unslotted Steel 72.000" (1828.80mm)
Manufacturer: TE Connectivity
rohs
Availability: 300 In Stock
The G574 is defined as DIN Rail Channel ,included in Hardware,Fasteners,Accessories group. The designer and manufactured of G574 is TE Connectivity. It is available in WIN SOURCE Shenzhen warehouse. The storage code of G574 is 134933. More detailed data for G574, feel free to contact us.
Products specifications
Storage Condition Dry storage cabinet & Humidity protection package
Length 72.000" (1828.80mm)
Size 1.170" W x 0.257" H (29.72mm x 6.53mm)
Slotted/Unslotted Unslotted
Type C Section
Series Buchanan
Manufacturer TE Connectivity
Family DIN Rail Channel
Category Hardware, Fasteners, Accessories
Material Steel
Plating Zinc
Win Source Part Number 204389-G574
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
Length 72.000" (1828.80mm)
Size 1.170" W x 0.257" H (29.72mm x 6.53mm)
Slotted/Unslotted Unslotted
Type C Section
Series Buchanan
Manufacturer TE Connectivity
Family DIN Rail Channel
Category Hardware, Fasteners, Accessories
Material Steel
Plating Zinc
Win Source Part Number 204389-G574
G574 Price

G574 Datasheet
G574 Application

G574 Replacement
G574 Pdf

G574 Pinout
G574 Image

G574 Picture
G574 In Stock

G574 Distributor
G574 DIN Rail Channel

Image
Mfr.Part No
Description
Stock
DIODE ARRAY SCHOTTKY 30V SOT23-3
211020
Clamping, Low-Gain Op Amp with Fast 14-bit Settling
155
TRANS 2NPN PREBIAS 0.3W SOT666
8000
CMOS Quad Exclusive-OR and Exclusive-NOR Gate
85
High performance mixer FM IF system with high-speed RSSI
22173
Silicon Bipolar Darlington Amplifier
45