Search
Filters

2DB1697-13

Part No : 2DB1697-13
Manufacturer : Diodes Incorporated
Catalog : Transistors(BJT) - Single
Description : TRANS PNP 12V 2A SOT89-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,540 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 67 pct.
Popularity Medium
Case / Package SOT-89-3
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Frequency - Transition 140MHz
Maximum Power Dissipation 900mW
Typical Gain (hFE) (Min) 270 @ 200mA, 2V
Collector Cut-off Current(Max) 100nA (ICBO)
Max Vce (sat) 180mV @ 50mA, 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 12V
Maximum Current Collector 2A
Transistor Polarity PNP
Status Active
Packaging Reel - TR
Manufacturer Diodes Incorporated
Categories Discrete Semiconductor Products
Win Source Part Number 1003781-2DB1697-13
The 2DB1697-13 from Diodes Incorporated is PNP Transistors(BJT) - Single device , available on SOT-89-3 Reel - TR, with 270 @ 200mA, 2V hFR, rated for operation over temperature range from -55°C to 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 12V, 180mV @ 50mA, 1A, 2A and 900mW.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 67 pct.
Popularity Medium
Case / Package SOT-89-3
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Frequency - Transition 140MHz
Maximum Power Dissipation 900mW
Typical Gain (hFE) (Min) 270 @ 200mA, 2V
Collector Cut-off Current(Max) 100nA (ICBO)
Max Vce (sat) 180mV @ 50mA, 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 12V
Maximum Current Collector 2A
Transistor Polarity PNP
Status Active
Packaging Reel - TR
Manufacturer Diodes Incorporated
Categories Discrete Semiconductor Products
Win Source Part Number 1003781-2DB1697-13
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 2DB1697-13
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
2DB1697-13 Price

2DB1697-13 Datasheet
2DB1697-13 Application

2DB1697-13 Replacement
2DB1697-13 Pdf

2DB1697-13 Pinout
2DB1697-13 Image

2DB1697-13 Picture
2DB1697-13 In Stock

2DB1697-13 Distributor
2DB1697-13 Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
4-Megabit CMOS 3.0 Volt Flash Memory with 50 Mhz SPI Bus Interface
8
CAP ALUM 6800UF 20% 10V RADIAL
6
Gen1 hex display multiplexer
118
Automotive Grade Capacitors
20
5V ECL 8-Bit Shift Register
IC BATT/PWR MGMT LI-ION 169NFBGA
255
SIDACTOR 3CHP 250V 250A TO-220
900

Top Sellers