Search
Filters

2DD1766R-13

TRANS NPN 32V 2A SOT89-3
Manufacturer: Diodes Incorporated
rohs
Rated 5/5 based on 1 customer reviews
Quantity
Price
Ext. Price
420+
€0.103
€43.344
1,115+
€0.077
€86.301
3,705+
€0.070
€258.090
Availability: 27,726 In Stock
This product has a minimum quantity of 420
The 2DD1766R-13 from Diodes Incorporated is NPN Transistors(BJT) - Single device , available on SOT-89-3 Reel - TR, with 180 @ 500mA, 3V hFR, rated for operation over temperature range from -55°C to 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 32V, 800mV @ 200mA, 2A, 2A and 1W.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 2A
VCEO Maximum Collector-Emitter Breakdown Voltage 32V
Max Vce (sat) 800mV @ 200mA, 2A
Collector Cut-off Current(Max) 1μA (ICBO)
Typical Gain (hFE) (Min) 180 @ 500mA, 3V
Maximum Power Dissipation 1W
Frequency - Transition 220MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-89-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1003787-2DD1766R-13
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 2A
VCEO Maximum Collector-Emitter Breakdown Voltage 32V
Max Vce (sat) 800mV @ 200mA, 2A
Collector Cut-off Current(Max) 1μA (ICBO)
Typical Gain (hFE) (Min) 180 @ 500mA, 3V
Maximum Power Dissipation 1W
Frequency - Transition 220MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-89-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1003787-2DD1766R-13
2DD1766R-13 Price

2DD1766R-13 Datasheet
2DD1766R-13 Application

2DD1766R-13 Replacement
2DD1766R-13 Pdf

2DD1766R-13 Pinout
2DD1766R-13 Image

2DD1766R-13 Picture
2DD1766R-13 In Stock

2DD1766R-13 Distributor
2DD1766R-13 Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
DI CMOS ANALOG SWITCHES WITH DATA LATCHES
1010
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
424
RECEIVER FIBER OPTIC 600NM 5MBD
1000
XMITTER UHF ASK/FSK 8TSSOP
3508
1A Fixed and Adjustable Low Dropout Positive Voltage Regulators
3062
Quad, 14-Bit, 80 MSPS/105 MSPS/125 MSPS
5
IC SUPERVISOR MPU SOT23-5
2051