Search
Filters

74AHC00S14-13

Manufacturer: Diodes Incorporated
rohs
Availability: 5,000 In Stock
Products specifications
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 20μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5 V to 1.65 V
Logic Level - High 1.5 V to 3.85 V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SO
Dimension 14-SOIC (0.154", 3.90mm Width)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1007424-74AHC00S14-13
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 20μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5 V to 1.65 V
Logic Level - High 1.5 V to 3.85 V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SO
Dimension 14-SOIC (0.154", 3.90mm Width)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1007424-74AHC00S14-13
74AHC00S14-13 Price

74AHC00S14-13 Datasheet
74AHC00S14-13 Application

74AHC00S14-13 Replacement
74AHC00S14-13 Pdf

74AHC00S14-13 Pinout
74AHC00S14-13 Image

74AHC00S14-13 Picture
74AHC00S14-13 In Stock

74AHC00S14-13 Distributor
74AHC00S14-13 Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
16M-BIT CMOS FAST SRAM 16M-WORD BY 1-BIT
178
Voltage Detector IC
30
IC VOLT DETECTOR 6.0V SOT89-3
8837
DIODE ARRAY SCHOTTKY 60V 6A DPAK
40395
Ultrafast Rectifier, 8 A FRED PtTM
39
AC INPUT RESPONSE DARLINGTON TRANSISTOR SOP MULTI PHOTOCOUPLER SERIES
311
3V Supervisor with Battery Switchover
2500