Search
Filters

74AHCT125T14-13

Part No : 74AHCT125T14-13
Manufacturer : Diodes Incorporated
Catalog : Logic - Buffers,Drivers,Receivers,Transceivers
Description : IC BUFFER NON-INVERTING 14TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,300 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 1007517-74AHCT125T14-13
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
The 74AHCT125T14-13, offered by Diodes Incorporated, is a Buffer, Non-Inverting;categorized under Logic - Buffers,Drivers,Receivers,Transceivers.The device operates with a 4.5 V to 5.5 V voltage supply and a -40°C to 125°C (TA) temperature,enclosed in a 14-TSSOP Reel - TR.It is composed of 4 elements,mounting by SMD (SMT) technology.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 1007517-74AHCT125T14-13
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 74AHCT125T14-13
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
74AHCT125T14-13 Price

74AHCT125T14-13 Datasheet
74AHCT125T14-13 Application

74AHCT125T14-13 Replacement
74AHCT125T14-13 Pdf

74AHCT125T14-13 Pinout
74AHCT125T14-13 Image

74AHCT125T14-13 Picture
74AHCT125T14-13 In Stock

74AHCT125T14-13 Distributor
74AHCT125T14-13 Logic - Buffers,Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
N-channel 600V - 10A - D2PAK / TO-220 / DPAK Short circuit rated PowerMESH TM IGBT
154
CMOS single-chip 8-bit microcontrollers
5
DIODE ARRAY GP 80V 100MA USM
151
CAP TANT 1.5UF 35V 20% 1411
21297
TTL Compatible CMOS Analog Switches
152
IC AMP AUDIO 1.6W MONO D 12UCSP
200

Top Sellers