The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

74AUP1G04SE-7

Part No 74AUP1G04SE-7
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description IC GATE INVERTER 1INP SOT353
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
Pricing & Ordering $1.263 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
35+
$1.5250
$53.375
80+
$1.2510
$100.080
125+
$1.2120
$151.500
175+
$1.1730
$205.275
225+
$1.1340
$255.150
295+
$1.0170
$300.015
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 6,000 pieces
MOQ: 35 pcs
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
Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Series 74AUP
Packaging Reel package
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Operating Supply Voltage 0.8 V ~ 3.6 V
Maximum Quiescent Current 0.5μA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.7 V ~ 0.9 V
Logic Level - High 1.6 V ~ 2 V
Max Propagation Delay @ V, Max CL 5.4ns @ 3.3V, 30pF
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Manufacturer Package SOT-353
Package 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 765253-74AUP1G04SE-7
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Limited
Family Name 74AUP1G04
Introduction Date August 29, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
74AUP1G04GW,125;  74AUP1G04DCKTG4; 74AUP1G04DCKR; 

Description

Diodes Incorporated 74AUP1G04SE-7 Logic Gate

The 74AUP1G04SE-7 is a high-performance, single inverter logic gate produced by Diodes Incorporated, a leading manufacturer in the semiconductor market. This device is part of the 74AUP family, known for its ultra-low power consumption and high-speed operation, making it an ideal choice for power-sensitive applications.

Constructed with advanced silicon-gate CMOS technology, the 74AUP1G04SE-7 ensures a very low static and dynamic power consumption while maintaining a high-speed operation. Its power-down protection feature on inputs allows it to tolerate lower input drive levels and provides better protection during power-off conditions.

The logic gate operates over a wide voltage range of 0.8V to 3.6V, providing compatibility with a variety of logic levels and making it suitable for interfacing with both high-speed and low-voltage systems. With a typical switching speed of only 3.5ns at 3.3V, it can handle high-frequency signals with ease, which is essential for today's fast-paced digital circuits.

The 74AUP1G04SE-7 comes in a compact SOT-353 (SC-70) package, which is ideal for space-constrained applications. Its small footprint ensures that it can be used in portable electronics, such as mobile phones, tablets, and wearables, without taking up excessive board space.

Key features of the 74AUP1G04SE-7 include:

  • Ultra-Low Power Consumption
  • Wide Operating Voltage Range: 0.8V to 3.6V
  • High-Speed Operation: tpd = 3.5ns at VCC = 3.3V
  • Low Noise Overshoot and Undershoot
  • ESD Protection Exceeds JESD 22
  • Inputs Accept Voltages up to 3.6V
  • Low Input Capacitance
  • Power-Down Protection on Inputs
  • Compact SOT-353 (SC-70) Package

The device's low noise overshoot and undershoot characteristics ensure signal integrity, which is crucial for maintaining high-speed data transmission without errors. Additionally, it offers excellent Electrostatic Discharge (ESD) protection, exceeding the JESD 22 standard, which safeguards the device from sudden electrostatic events during handling or operation.

In conclusion, the 74AUP1G04SE-7 from Diodes Incorporated is a versatile and efficient solution for designers who require a high-speed, low-power inverter logic gate in a miniature package. Its robust feature set makes it a go-to component for a wide range of applications where power efficiency and space savings are paramount.