Search
Filters

74AUP2G34DW-7

IC BUFFER DUAL NON-INV LP SOT363
Manufacturer: Diodes Incorporated
rohs
Availability: 5,000 In Stock
Diodes Incorporated 74AUP2G34DW-7 is available at WIN SOURCE. Please review product page below for detailed information, including 74AUP2G34DW-7 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 74AUP2G34DW-7 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 4mA, 4mA
Supply Voltage - Operating 0.8 V to 3.6 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-363
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1007834-74AUP2G34DW-7
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 4mA, 4mA
Supply Voltage - Operating 0.8 V to 3.6 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-363
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1007834-74AUP2G34DW-7
74AUP2G34DW-7 Price

74AUP2G34DW-7 Datasheet
74AUP2G34DW-7 Application

74AUP2G34DW-7 Replacement
74AUP2G34DW-7 Pdf

74AUP2G34DW-7 Pinout
74AUP2G34DW-7 Image

74AUP2G34DW-7 Picture
74AUP2G34DW-7 In Stock

74AUP2G34DW-7 Distributor
74AUP2G34DW-7 Logic - Buffers,Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
DUAL OPERATIONAL AMPLIFIER / DUAL VOLTAGE COMPARATOR
6612
IC REG LDO 3.3V/2.5V 1A HRP5
883
Simple Drive Requirement, Low On-resistance
8500
System Reset
3039
IC CLOCK BUFFER MUX 2:5 20TSSOP
5702
SUPER THIN SMD CHIP LED 1608(0603)
2000