Search
Filters

74HCT04S14-13

IC INVERTER GATE HEX 14SO
Manufacturer: Diodes Incorporated
rohs
Availability: 20,000 In Stock
Diodes Incorporated 74HCT04S14-13 is available at WIN SOURCE. Please review product page below for detailed information, including 74HCT04S14-13 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 74HCT04S14-13 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent (Max) 20μA
Current - Output High, Low 4mA, 5.2mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 22ns @ 4.5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SO
Dimension 14-SOIC (0.154", 3.90mm Width)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1008577-74HCT04S14-13
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent (Max) 20μA
Current - Output High, Low 4mA, 5.2mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 22ns @ 4.5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SO
Dimension 14-SOIC (0.154", 3.90mm Width)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1008577-74HCT04S14-13
74HCT04S14-13 Price

74HCT04S14-13 Datasheet
74HCT04S14-13 Application

74HCT04S14-13 Replacement
74HCT04S14-13 Pdf

74HCT04S14-13 Pinout
74HCT04S14-13 Image

74HCT04S14-13 Picture
74HCT04S14-13 In Stock

74HCT04S14-13 Distributor
74HCT04S14-13 Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
IC REG BUCK 12V 0.5A 8-DIP
1862
μP Compatible High-Speed 8-Bit A/D Converter with T/H (S/H)
500
VOLTAGE REGULATOR
2094
IC 2DRVR/2RCVR RS232 3V 20-TSSOP
488
TVS DIODE 5VWM 9.2VC SMC
8000
N-Channel PowerTrench® MOSFET 60V, 35A, 27mOhm
55516