The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

74LVC07AS14-13

Part No 74LVC07AS14-13
Manufacturer Diodes Incorporated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC HEX BUFFER OD SO14
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
Pricing & Ordering $0.091 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
430+
$0.1170
$50.310
1,045+
$0.0960
$100.320
1,615+
$0.0930
$150.195
2,225+
$0.0900
$200.250
2,875+
$0.0870
$250.125
3,850+
$0.0780
$300.300
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 4,470 pieces
MOQ: 430 pcs
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
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 6
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 32mA
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 1009111-74LVC07AS14-13
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance

Description

Product Overview: 74LVC07AS14-13 from Diodes Incorporated

The 74LVC07AS14-13 is a high-performance, hex buffer/driver from Diodes Incorporated, designed to accommodate a wide range of voltage levels while providing robust performance for industrial, computing, and consumer electronics applications. This advanced logic device is part of the 74LVC family, which is renowned for its low-voltage operation and compatibility with 5V systems.

Key Features

  • Logic Type: Hex Buffer/Driver with Open Drain Outputs
  • Voltage Range: Operates at 1.65V to 5.5V, enabling use in low-voltage applications and interfacing with 5V logic levels.
  • High Drive: Open drain outputs can deliver high sink current, making the device suitable for driving LEDs or interfacing with other high-current applications.
  • Speed: Fast propagation delays and output transition times ensure suitability for high-frequency operations.
  • ESD Protection: Equipped with robust electrostatic discharge (ESD) protection to prevent damage from static electricity.
  • Temperature Range: Industrial-grade temperature range from -40°C to +125°C, ensuring reliable operation under extreme conditions.
  • Package: Available in a space-saving 14-pin TSSOP package, which is ideal for compact PCB layouts.

Applications

The 74LVC07AS14-13 is versatile in its applications, serving a broad spectrum of electronic circuits. Its ability to interface with higher voltage logic levels while operating at lower voltages makes it particularly useful in mixed-voltage systems. It is commonly used in:

  • Level shifting circuits for multi-voltage systems
  • LED drivers and display interfaces
  • Bus driver circuits with open drain needs
  • General-purpose logic buffering

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The 74LVC07AS14-13 is subjected to rigorous testing and quality control measures to ensure its performance and reliability in a wide range of environments and applications. Its compliance with RoHS directives also makes it a suitable choice for environmentally sensitive applications.

Conclusion

With its combination of low-voltage operation, high sink current capability, and compatibility with 5V logic levels, the 74LVC07AS14-13 from Diodes Incorporated is an excellent choice for designers looking for a reliable and versatile hex buffer/driver. Whether it's for industrial control systems, consumer electronics, or computing applications, this device offers the performance and flexibility needed to meet the demands of modern electronic circuits.