Search
Filters

74LVC2G06DW-7

IC INVERTER DUAL OP/DRAIN SOT363
Manufacturer: Diodes Incorporated
rohs
Rated 5/5 based on 1 customer reviews
Availability: 45,000 In Stock
The Diodes Incorporated 74LVC2G06DW-7 provides 2 independent Inverter, which is supplied in specified SOT-363 with 6-TSSOP, SC-88, SOT-363 dimension. The device is designed for operation with a power supply range of 1.65 V to 5.5 V and a specified temperature range of -40°C to 125°C. The max propagation delay of 74LVC2G06DW-7 is 2.9ns @ 5V, 50pF. Its quiescent current is typically only 10μA.
Products specifications
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 2
Number of Inputs 2
Features Open Drain
Supply Voltage - Operating 1.65 V to 5.5 V
Current - Quiescent (Max) 10μA
Current - Output High, Low -, 32mA
Logic Level - Low 0.7 V to 0.8 V
Logic Level - High 1.7 V to 2 V
Max Propagation Delay @ V, Max CL 2.9ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-363
Dimension 6-TSSOP, SC-88, SOT-363
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1009365-74LVC2G06DW-7
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 2
Number of Inputs 2
Features Open Drain
Supply Voltage - Operating 1.65 V to 5.5 V
Current - Quiescent (Max) 10μA
Current - Output High, Low -, 32mA
Logic Level - Low 0.7 V to 0.8 V
Logic Level - High 1.7 V to 2 V
Max Propagation Delay @ V, Max CL 2.9ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-363
Dimension 6-TSSOP, SC-88, SOT-363
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1009365-74LVC2G06DW-7
74LVC2G06DW-7 Price

74LVC2G06DW-7 Datasheet
74LVC2G06DW-7 Application

74LVC2G06DW-7 Replacement
74LVC2G06DW-7 Pdf

74LVC2G06DW-7 Pinout
74LVC2G06DW-7 Image

74LVC2G06DW-7 Picture
74LVC2G06DW-7 In Stock

74LVC2G06DW-7 Distributor
74LVC2G06DW-7 Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
IC MPU MPC85XX 1.2GHZ 1023FCBGA
240
Audio Signal Processor for Cassette Deck(Dolby B-type NR with Recording System)
270
Standard Voltage Detector
3780
TVS DIODE 5.5VWM 4.2VC SC74
28045
NPN EPITAXIAL PLANAR TYPE (VHF~UHF BAND LOW NOISE AMPLIFIER APPLICATIONS)
5393
IC DRIVER MOSFET 1.5A DUAL 8DIP
8434