Search
Filters

AH1902-FA-7

MAGNETIC SWITCH OMNIPOLAR 4DFN
Manufacturer: Diodes Incorporated
rohs
Rated 5/5 based on 1 customer reviews
Availability: 24,000 In Stock
The AH1902-FA-7 is an all-polar device that detects magnetic fields in the north and south poles.?The programmable AH1903 is a unipolar device in default mode ,used in detecting the Antarctic magnetic field on the marked surface of the package.?Through a simple selection pin, the external logic source or microcontroller can be set according to the direction of the magnetic field to the full polarity mode to meet the needs of a variety of applications.
Products specifications
Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Purpose Omnipolar Switch
Technology Hall Effect
Polarization Either
Sensing Range ±4.8mT Trip, ±3.8mT Release
Testing Conditions -40°C to 85°C
Supply Voltage - Operating 1.6 V to 3.6 V
Current - Supply (Max) 8μA
Current - Output (Max) 3mA
Output Type Push-Pull
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 4-DFN (1.6x1.2)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1016329-AH1902-FA-7
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Purpose Omnipolar Switch
Technology Hall Effect
Polarization Either
Sensing Range ±4.8mT Trip, ±3.8mT Release
Testing Conditions -40°C to 85°C
Supply Voltage - Operating 1.6 V to 3.6 V
Current - Supply (Max) 8μA
Current - Output (Max) 3mA
Output Type Push-Pull
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 4-DFN (1.6x1.2)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1016329-AH1902-FA-7
AH1902-FA-7 Price

AH1902-FA-7 Datasheet
AH1902-FA-7 Application

AH1902-FA-7 Replacement
AH1902-FA-7 Pdf

AH1902-FA-7 Pinout
AH1902-FA-7 Image

AH1902-FA-7 Picture
AH1902-FA-7 In Stock

AH1902-FA-7 Distributor
AH1902-FA-7 Magnetic Sensors - Switches(Solid State)

Image
Mfr.Part No
Description
Stock
Multiphase PWM Regulator for IMVP-6.5 Mobile CPUs and GPUs
195
TRANS PNP 200V 0.5A SOT-23
2960
300mA Dual Input Smart Battery Backup Regulator
21
Low IR Schottky barrier diode
490
IC REG SWITCHD CAP INV 8VSSOP
150
IC OPAMP CFA 400MHZ 8MSOP
310
IC MCU 32BIT 128KB FLASH 48LQFP
36047