Search
Filters

AH284-YG-13

IC MOTOR DRIVER ON/OFF SOT89-5L
Manufacturer: Diodes Incorporated
rohs
Availability: 5,005 In Stock
Diodes Incorporated AH284-YG-13 is available at WIN SOURCE. Please review product page below for detailed information, including AH284-YG-13 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for AH284-YG-13 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Power MOSFET
Applications Fan Motor Driver
Output Current 500mA
Supply Voltage - Operating 3.8 V to 20 V
Voltage - Load 3.8 V to 20 V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-89-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1016339-AH284-YG-13
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Power MOSFET
Applications Fan Motor Driver
Output Current 500mA
Supply Voltage - Operating 3.8 V to 20 V
Voltage - Load 3.8 V to 20 V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-89-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1016339-AH284-YG-13
AH284-YG-13 Price

AH284-YG-13 Datasheet
AH284-YG-13 Application

AH284-YG-13 Replacement
AH284-YG-13 Pdf

AH284-YG-13 Pinout
AH284-YG-13 Image

AH284-YG-13 Picture
AH284-YG-13 In Stock

AH284-YG-13 Distributor
AH284-YG-13 PMIC - Motor Drivers,Controllers

Image
Mfr.Part No
Description
Stock
IC AMP AUDIO PWR 10W STER 48VQFN
19783
PSoC® Mixed-Signal Array
245
Adjustable Voltage USB On-the-Go Boost Mode
17430
3.3V High Density Programmable Logic
26
IC REG BUCK 1V 3A SYNC 14TSSOP
4756
32 Mbit Concurrent SuperFlash + 4/8 Mbit PSRAM ComboMemory
14969
MOSFET N-CH 30V 7.2A PS-8
53603
The AD5122/AD5142 potentiometers provides a nonvolatile solution for 128-/256-position adjustment applications, offering guaranteed low resistor tolerance errors of ±8% and up to ±6 mA current density in the Ax, Bx, and Wx pins.
52