Search
Filters

AH291-PG-B

Part No : AH291-PG-B
Manufacturer : Diodes Incorporated
Catalog : PMIC - Motor Drivers,Controllers
Description : IC MOTOR DRIVER ON/OFF SIP4L
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 970 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Bulk
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Low Side (2)
Interface On/Off
Technology Power MOSFET
Applications Fan Motor Driver
Output Current 400mA
Operating Supply Voltage 1.8 V ~ 5.75 V
Voltage - Load 1.8 V ~ 5.75 V
Operating Temperature Range -20°C ~ 150°C (TJ)
Mounting Style Through Hole
Package 4-SIP
Manufacturer Package 4-SIP
Win Source Part Number 768360-AH291-PG-B
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Limited
Quantity per package 1k pcs
Diodes Incorporated AH291-PG-B is available at WIN SOURCE. Please review product page below for detailed information, including AH291-PG-B price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for AH291-PG-B to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Bulk
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Low Side (2)
Interface On/Off
Technology Power MOSFET
Applications Fan Motor Driver
Output Current 400mA
Operating Supply Voltage 1.8 V ~ 5.75 V
Voltage - Load 1.8 V ~ 5.75 V
Operating Temperature Range -20°C ~ 150°C (TJ)
Mounting Style Through Hole
Package 4-SIP
Manufacturer Package 4-SIP
Win Source Part Number 768360-AH291-PG-B
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Limited
Quantity per package 1k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AH291-PG-B
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
AH291-PG-B Price

AH291-PG-B Datasheet
AH291-PG-B Application

AH291-PG-B Replacement
AH291-PG-B Pdf

AH291-PG-B Pinout
AH291-PG-B Image

AH291-PG-B Picture
AH291-PG-B In Stock

AH291-PG-B Distributor
AH291-PG-B PMIC - Motor Drivers,Controllers

Image
Mfr.Part No
Description
Stock
2-16 GHz Low Noise Gallium Arsenide FET
1
DIODE ARRAY SCHOTTKY 45V I2PAK
18
MOD IR RCVR 56KHZ SIDE VIEW
428
FET RF 15V 3.55GHZ PLD-1.5
87
VARISTOR 47V DISC 10MM
1700
IC OSC SILICON PROG 8-MSOP
MOSFET N-CH 75V 80A TO220-3
3250
8-bit Microcontroller with 16K Bytes In-System Programmable Flash
307

Top Sellers