Search
Filters

AH373-SAC-7

Part No : AH373-SAC-7
Manufacturer : Diodes Incorporated
Catalog : Magnetic Sensors - Switches(Solid State)
Description : MAGNETIC SWITCH LATCH SOT23-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 40 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Reel package
Function Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 6mT Trip, -6mT Release
Test Condition 25°C
Operating Supply Voltage 2.2 V ~ 20 V
Maximum Supply Current 4mA
Current - Output (Maximum) 25mA
Output Type Open Drain
Features Temperature Compensated
Operating Temperature Range -40°C ~ 125°C (TA)
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 768361-AH373-SAC-7
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Limited
Diodes Incorporated AH373-SAC-7 is available at WIN SOURCE. Please review product page below for detailed information, including AH373-SAC-7 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for AH373-SAC-7 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Reel package
Function Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 6mT Trip, -6mT Release
Test Condition 25°C
Operating Supply Voltage 2.2 V ~ 20 V
Maximum Supply Current 4mA
Current - Output (Maximum) 25mA
Output Type Open Drain
Features Temperature Compensated
Operating Temperature Range -40°C ~ 125°C (TA)
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 768361-AH373-SAC-7
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AH373-SAC-7
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
AH373-SAC-7 Price

AH373-SAC-7 Datasheet
AH373-SAC-7 Application

AH373-SAC-7 Replacement
AH373-SAC-7 Pdf

AH373-SAC-7 Pinout
AH373-SAC-7 Image

AH373-SAC-7 Picture
AH373-SAC-7 In Stock

AH373-SAC-7 Distributor
AH373-SAC-7 Magnetic Sensors - Switches(Solid State)

Image
Mfr.Part No
Description
Stock
RES SMD 680 OHM 5% 1/2W 2010
400
FUSE BOARD MNT 100MA 125VAC/VDC
2001
500 mA Synchronous Buck Regulator, + 300 mA LDO with Power-Good Output | IC REG DL BUCK/LINEAR SYNC 10DFN
4
FM car-radio tuner IC with intelligent selectivity system (ISS)
118
IC FPGA 157 I/O 256FBGA
9
FLEx36TM 3.3V 32K/64K/128K/256K x 36 Synchronous Dual-Port RAM
1
P-Channel Enhancement Mode MOSFET
600
IC AMP AUDIO PWR 2W MONO 9USMD
2500

Top Sellers