The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

AH3762Q-W-7

Part No AH3762Q-W-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH SC59 / HIGH-VOLTAGE, HIGH-SENSITIVITY AUTOMOTIVE HALL EFFECT LATCH
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Products specifications

Manufacturer Diodes Incorporated
Packaging Reel
Function Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 4mT Trip, -4mT Release
Test Condition -40°C ~ 150°C
Supply Voltage (V) 3V ~ 28V
Current - Supply (Maximum) 4mA
Current - Output (Maximum) 60mA
Output Type Open Drain
Features Temperature Compensated
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SC-59
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Fake Threat In the Open Market 83 pct.
Supply and Demand Status Balance
Win Source Part Number 802477-AH3762Q-W-7

Description

Product Overview: AH3762Q-W-7

The AH3762Q-W-7 is a high-performance, unipolar Hall effect switch IC designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This device is tailored for automotive applications and is compliant with the rigorous standards of the automotive industry, ensuring reliability and performance under extreme conditions.

Key Features

  • High Sensitivity: The AH3762Q-W-7 features a sensitive Hall effect plate that can detect magnetic fields efficiently, making it suitable for precise position and speed sensing applications.
  • Wide Operating Voltage Range: With an operating voltage range from 3V to 28V, this device can accommodate a variety of automotive power systems, offering flexibility in design.
  • Robust Temperature Performance: It operates over a wide temperature range from -40°C to 150°C, ensuring consistent performance in harsh automotive environments.
  • Output Type: This product offers an open-drain output, providing compatibility with various types of electronic circuits and allowing for easy interfacing.
  • Reverse Battery Protection: The device is designed to withstand reverse battery conditions, protecting the electronic systems in automotive applications.
  • Overvoltage Protection: The IC is also equipped with overvoltage protection, ensuring its longevity and reliability even under unexpected voltage spikes.
  • Chopper-Stabilized Design: The chopper-stabilized design provides a stable operation by minimizing the effects of temperature and stress on the magnetic sensing element.
  • Automotive Qualification: Compliant with AEC-Q100 standards, the AH3762Q-W-7 is qualified for automotive applications, ensuring high reliability.

Applications

The AH3762Q-W-7 is ideal for a wide range of automotive applications that require accurate and reliable magnetic field detection. It can be used in:

  • Position sensing for windows, seats, and sunroofs
  • Speed sensing for ABS and transmission systems
  • Rotation detection for motors and fans
  • Level sensing for fluid reservoirs

With its robust design and advanced features, the AH3762Q-W-7 from Diodes Incorporated is a superior choice for automotive engineers looking for a reliable Hall effect switch IC.