Search
Filters

AH5773-MP-13

IC HALL AIO 1 PHASE 8MSOP
Manufacturer: Diodes Incorporated
rohs
Availability: 19,938 In Stock
Diodes introduced a pair of all-in-one 12V motor fan drive?AH5772?and?AH5773?,can provide micro-package selection and heat treatment capabilities, reduce component count and reduce the size of the printed circuit board, thus saving space for consumer products, Low to medium voltage brushless DC fan control for appliances, industrial and office equipment.
Products specifications
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Power MOSFET
Applications General Purpose
Output Current 1A
Supply Voltage - Operating 2.4 V to 18 V
Voltage - Load 2.4 V to 18 V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-MSOP-EP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1016360-AH5773-MP-13
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Power MOSFET
Applications General Purpose
Output Current 1A
Supply Voltage - Operating 2.4 V to 18 V
Voltage - Load 2.4 V to 18 V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-MSOP-EP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1016360-AH5773-MP-13
AH5773-MP-13 Price

AH5773-MP-13 Datasheet
AH5773-MP-13 Application

AH5773-MP-13 Replacement
AH5773-MP-13 Pdf

AH5773-MP-13 Pinout
AH5773-MP-13 Image

AH5773-MP-13 Picture
AH5773-MP-13 In Stock

AH5773-MP-13 Distributor
AH5773-MP-13 PMIC - Motor Drivers,Controllers

Image
Mfr.Part No
Description
Stock
VARISTOR 39V 200A 1206
26000
IC REG BUCK ADJ 4A SYNC
8042
Dot Character VFD Controller & Driver
890
Evaluation Board Manual
330