Search
Filters

AP1084T25G-U

IC REG LDO 2.5V 5A TO220-3L
Availability: 10800 in stock
Manufacturer: Diodes Incorporated
rohs
Diodes Incorporated AP1084T25G-U, 5A Fixed REG LDO, offers a maximum input voltage of 12V, with a 1.4V @ 5A maximum drop voltage. The AP1084T25G-U is fully intergrated into a TO-220-3 package, opreating at different temperatures from 0°C to 125°C, with 2.5V nominal voltage.
Products specifications
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 12V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 1.4V @ 5A
Output Current 5A
Operating Supply Current 10mA
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 125°C
Mounting Through Hole
Case / Package TO-220-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1017440-AP1084T25G-U
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
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 12V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 1.4V @ 5A
Output Current 5A
Operating Supply Current 10mA
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 125°C
Mounting Through Hole
Case / Package TO-220-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1017440-AP1084T25G-U
AP1084T25G-U Price

AP1084T25G-U Datasheet
AP1084T25G-U Application

AP1084T25G-U Replacement
AP1084T25G-U Pdf

AP1084T25G-U Pinout
AP1084T25G-U Image

AP1084T25G-U Picture
AP1084T25G-U In Stock

AP1084T25G-U Distributor
AP1084T25G-U PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
TLV717P 150-mA, Low-Dropout Regulator With Foldback Current Limit for Portable
1548
OPTOISO 5.3KV TRANS W/BASE 6DIP
13200
IC VREF SHUNT ADJ SOT89-3
23150
MTTF is frequently used interchangeably with MTBF
1277
IC 4.55V SUPPLY MONITOR 8-DIP
2756
IC CTLR LOW PWR AC GFI 6-SSOT
28158