Search
Filters

AP1115AY15G-13

IC REG LDO 1.5V 0.6A SOT89-3L
Manufacturer: Diodes Incorporated
rohs
Availability: 5,000 In Stock
Diodes Incorporated AP1115AY15G-13 is available at WIN SOURCE. Please review product page below for detailed information, including AP1115AY15G-13 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for AP1115AY15G-13 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 1.5V
Dropout Voltage-Max 1.3V @ 600mA
Output Current 600mA
Operating Supply Current 10mA
PSRR 60dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-89-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1017454-AP1115AY15G-13
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 1.5V
Dropout Voltage-Max 1.3V @ 600mA
Output Current 600mA
Operating Supply Current 10mA
PSRR 60dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-89-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1017454-AP1115AY15G-13
AP1115AY15G-13 Price

AP1115AY15G-13 Datasheet
AP1115AY15G-13 Application

AP1115AY15G-13 Replacement
AP1115AY15G-13 Pdf

AP1115AY15G-13 Pinout
AP1115AY15G-13 Image

AP1115AY15G-13 Picture
AP1115AY15G-13 In Stock

AP1115AY15G-13 Distributor
AP1115AY15G-13 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
3361 - 1/4 Square SMD Trimpot Trimming Potentiometer
830
FILTER IF 38.0MHZ AUDIO 5SIP
4470
Ultralow Noise, 200 mA, CMOS Linear Regulator
923
3-channel 75? driver with Y / C MIX
2279
150KHz, 3A PWM BUCK DC/DC CONVERTER
480
TRANS PNP 25V 3A SOT-223
50588