Search
Filters

AP1115BY35L-13

Part No : AP1115BY35L-13
Manufacturer : Diodes Incorporated
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 3.5V 0.6A SOT89-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 13,100 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 3.5V
Dropout Voltage-Max 1.3V @ 600mA
Output Current 600mA
Operating Supply Current 10mA
PSRR 60dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 1017468-AP1115BY35L-13
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Balance
Diodes Incorporated AP1115BY35L-13, 600mA Fixed REG LDO, offers a maximum input voltage of 18V, with a 1.3V @ 600mA maximum drop voltage. The AP1115BY35L-13 is fully intergrated into a SOT-89-3 package, opreating at different temperatures from 0°C to 125°C, with 3.5V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 3.5V
Dropout Voltage-Max 1.3V @ 600mA
Output Current 600mA
Operating Supply Current 10mA
PSRR 60dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 1017468-AP1115BY35L-13
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AP1115BY35L-13
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
AP1115BY35L-13 Price

AP1115BY35L-13 Datasheet
AP1115BY35L-13 Application

AP1115BY35L-13 Replacement
AP1115BY35L-13 Pdf

AP1115BY35L-13 Pinout
AP1115BY35L-13 Image

AP1115BY35L-13 Picture
AP1115BY35L-13 In Stock

AP1115BY35L-13 Distributor
AP1115BY35L-13 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
200-mA CMOS Low-Dropout Regulators (Point Regulators)
3102
MOSFET N-CH 30V 18A 8-SOIC
12
TRANS 2NPN PREBIAS 0.3W SMV
1760
POWER FACTOR CONTROLLER
27

Top Sellers