We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

AP1117T33G-U

Part No : AP1117T33G-U
Manufacturer : Diodes Incorporated
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 3.3V 1A TO220-3L
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 4,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 1.4V @ 1A
Output Current 1A
Operating Supply Current 10mA
PSRR 60dB (180Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 125°C
Mounting Through Hole
Case / Package TO-220-3
Win Source Part Number 1017479-AP1117T33G-U
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance
Diodes Incorporated AP1117T33G-U, 1A Fixed REG LDO, offers a maximum input voltage of 18V, with a 1.4V @ 1A maximum drop voltage. The AP1117T33G-U is fully intergrated into a TO-220-3 package, opreating at different temperatures from 0°C to 125°C, with 3.3V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 1.4V @ 1A
Output Current 1A
Operating Supply Current 10mA
PSRR 60dB (180Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 125°C
Mounting Through Hole
Case / Package TO-220-3
Win Source Part Number 1017479-AP1117T33G-U
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AP1117T33G-U
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
AP1117T33G-U Price

AP1117T33G-U Datasheet
AP1117T33G-U Application

AP1117T33G-U Replacement
AP1117T33G-U Pdf

AP1117T33G-U Pinout
AP1117T33G-U Image

AP1117T33G-U Picture
AP1117T33G-U In Stock

AP1117T33G-U Distributor
AP1117T33G-U PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
12MHz Rail-to-Rail Input-Output Op Amps
2550
IC TEMP MONITOR SMBUS 10UMAX
4
QUADRUPLE BILATERAL ANALOG SWITCH
9
IC MCU 32BIT 128KB FLASH 100LQFP
200
P-CHANNEL SILICON POWER MOSFET
9750
Micropower 50 mA Ultra Low-Dropout Regulator
2651
IC D-TYPE POS TRG SNGL 16SOIC
735
TVS DIODE 7.5VWM 12.9VC SMB
525