Search
Filters

AP2125N-2.8TRG1

Part No :
AP2125N-2.8TRG1
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 2.8V 0.3A
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 24,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 38 pct.
Popularity Medium
Win Source Part Number 1017594-AP2125N-2.8TRG1
Case / Package SOT-23-3
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C
Control Protection Features Over Current, Over Temperature
PSRR 65dB (100Hz to 1kHz)
Operating Supply Current 90μA
Output Current 300mA
Dropout Voltage-Max 0.3V @ 300mA
Nominal Output Voltage (Min/Fixed) 2.8V
Maximum Input Voltage 6V
Number of Regulators 1
Output Type Fixed
Status Active
Packaging Reel - TR
Manufacturer Diodes Incorporated
Categories Integrated Circuits
Diodes Incorporated AP2125N-2.8TRG1, 300mA Fixed REG LDO, offers a maximum input voltage of 6V, with a 0.3V @ 300mA maximum drop voltage. The AP2125N-2.8TRG1 is fully intergrated into a SOT-23-3 package, opreating at different temperatures from -40°C to 85°C, with 2.8V nominal voltage.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 38 pct.
Popularity Medium
Win Source Part Number 1017594-AP2125N-2.8TRG1
Case / Package SOT-23-3
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C
Control Protection Features Over Current, Over Temperature
PSRR 65dB (100Hz to 1kHz)
Operating Supply Current 90μA
Output Current 300mA
Dropout Voltage-Max 0.3V @ 300mA
Nominal Output Voltage (Min/Fixed) 2.8V
Maximum Input Voltage 6V
Number of Regulators 1
Output Type Fixed
Status Active
Packaging Reel - TR
Manufacturer Diodes Incorporated
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AP2125N-2.8TRG1
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
AP2125N-2.8TRG1 Price

AP2125N-2.8TRG1 Datasheet
AP2125N-2.8TRG1 Application

AP2125N-2.8TRG1 Replacement
AP2125N-2.8TRG1 Pdf

AP2125N-2.8TRG1 Pinout
AP2125N-2.8TRG1 Image

AP2125N-2.8TRG1 Picture
AP2125N-2.8TRG1 In Stock

AP2125N-2.8TRG1 Distributor
AP2125N-2.8TRG1 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
Silicon Switching Diode Array (Electrically insulated high-voltage medium-speed diodes)
4100
TRANS PNP 30V 0.1A SOT23-3
350
IC MPU SITARA 80MHZ 684FCBGA
1
56134-9000 DOUBLE END 150MM LENG
25
IC GATE NAND 4CH 2-INP 14-DIP

Top Sellers