Search
Filters

AP2127N-1.5TRG1

Part No : AP2127N-1.5TRG1
Manufacturer : Diodes Incorporated
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 1.5V 0.3A
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,202 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.5V
Dropout Voltage-Max 1V @ 300mA
Output Current 300mA
Operating Supply Current 90μA
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23
Win Source Part Number 1017603-AP2127N-1.5TRG1
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
Diodes Incorporated AP2127N-1.5TRG1, 300mA Fixed REG LDO, offers a maximum input voltage of 6V, with a 1V @ 300mA maximum drop voltage. The AP2127N-1.5TRG1 is fully intergrated into a SOT-23 package, opreating at different temperatures from -40°C to 85°C, with 1.5V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.5V
Dropout Voltage-Max 1V @ 300mA
Output Current 300mA
Operating Supply Current 90μA
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23
Win Source Part Number 1017603-AP2127N-1.5TRG1
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AP2127N-1.5TRG1
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
AP2127N-1.5TRG1 Price

AP2127N-1.5TRG1 Datasheet
AP2127N-1.5TRG1 Application

AP2127N-1.5TRG1 Replacement
AP2127N-1.5TRG1 Pdf

AP2127N-1.5TRG1 Pinout
AP2127N-1.5TRG1 Image

AP2127N-1.5TRG1 Picture
AP2127N-1.5TRG1 In Stock

AP2127N-1.5TRG1 Distributor
AP2127N-1.5TRG1 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
TMS320C6745,TMS320C6747 Fixed/Floating-Point Digital Signal Processor | IC DSP FLOATING POINT 256BGA
37
IC OPAMP VFB 230MHZ SOT23-5
964
IC SWITCH DUAL SPST SOT23-8
340
IC SDRAM 128MBIT 133MHZ 66TSOP
13

Top Sellers