Search
Filters

AP2139AK-1.5TRG1

IC REG LDO 1.5V 0.25A
Manufacturer: Diodes Incorporated
rohs
Rated 5/5 based on 1 customer reviews
Availability: 33,328 In Stock
Diodes Incorporated AP2139AK-1.5TRG1, 250mA Fixed REG LDO, offers a maximum input voltage of 6V, with a 1.3V @ 250mA maximum drop voltage. The AP2139AK-1.5TRG1 is fully intergrated into a SOT-23-5 package, opreating at different temperatures from -40°C to 85°C, with 1.5V nominal voltage.
Products specifications
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.5V
Dropout Voltage-Max 1.3V @ 250mA
Output Current 250mA
Operating Supply Current 1.5μA
Control Features Enable
Protection Features Over Current
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1017629-AP2139AK-1.5TRG1
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.5V
Dropout Voltage-Max 1.3V @ 250mA
Output Current 250mA
Operating Supply Current 1.5μA
Control Features Enable
Protection Features Over Current
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1017629-AP2139AK-1.5TRG1
AP2139AK-1.5TRG1 Price

AP2139AK-1.5TRG1 Datasheet
AP2139AK-1.5TRG1 Application

AP2139AK-1.5TRG1 Replacement
AP2139AK-1.5TRG1 Pdf

AP2139AK-1.5TRG1 Pinout
AP2139AK-1.5TRG1 Image

AP2139AK-1.5TRG1 Picture
AP2139AK-1.5TRG1 In Stock

AP2139AK-1.5TRG1 Distributor
AP2139AK-1.5TRG1 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
CMC 100MA 4LN SMD ESD
5783
MAGNETIC SWITCH UNIPOLAR 3SIP
28980
IC SATELLITE TUNER DGTL 48-ETQFP
8757
SENSITIVE & STANDARD(12A SCRs)
3315
IC REG LDO 4.2V 135MA SOT23-5
3000
Schottky Barrier Diode
6795