Search
Filters

AP2204K-5.0TRG1

Part No : AP2204K-5.0TRG1
Manufacturer : Diodes Incorporated
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 5V 0.15A SOT25
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 64,458 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 24V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.5V @ 150mA
Output Current 150mA
Operating Supply Current 50μA to 2.5mA
PSRR 60dB (100Hz to 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1017640-AP2204K-5.0TRG1
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Sufficient
Diodes Incorporated AP2204K-5.0TRG1, 150mA Fixed REG LDO, offers a maximum input voltage of 24V, with a 0.5V @ 150mA maximum drop voltage. The AP2204K-5.0TRG1 is fully intergrated into a SOT-23-5 package, opreating at different temperatures from -40°C to 85°C, with 5V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 24V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.5V @ 150mA
Output Current 150mA
Operating Supply Current 50μA to 2.5mA
PSRR 60dB (100Hz to 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1017640-AP2204K-5.0TRG1
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AP2204K-5.0TRG1
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
AP2204K-5.0TRG1 Price

AP2204K-5.0TRG1 Datasheet
AP2204K-5.0TRG1 Application

AP2204K-5.0TRG1 Replacement
AP2204K-5.0TRG1 Pdf

AP2204K-5.0TRG1 Pinout
AP2204K-5.0TRG1 Image

AP2204K-5.0TRG1 Picture
AP2204K-5.0TRG1 In Stock

AP2204K-5.0TRG1 Distributor
AP2204K-5.0TRG1 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
DIODE ZENER 9.1V 1.3W DO41
500
PolySwitch™ Resettable Device Short Form Catalog
6000
PROGRAMMABLE VOLTAGE REFERENCE
560
NTSC Video Signal Processing LSI for VCRs
384
CAP TANT 33UF 20V 10% 2917
112

Top Sellers