Search
Filters

AP2820CMTR-G1

Part No : AP2820CMTR-G1
Manufacturer : Diodes Incorporated
Catalog : PMIC - Power Distribution Switches,Load Drivers
Description : IC USB POWER SWITCH 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type USB Switch
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2A
Rds On (Typ) 60 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1017689-AP2820CMTR-G1
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance
The AP2820CMTR-G1 devices are N-Channel PMIC, manufactured by Diodes Incorporated,offered in 8-SOIC package and operated over the extended (-40°C to 85°C ) temperature range. It provides up to 2A of continuous load current,with wide input voltage operation from 2.7 V to 5.5 V and 60 mOhm RDS(on) Typ.The AP2820CMTR-G1 offers fault protection functionality by Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type USB Switch
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2A
Rds On (Typ) 60 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1017689-AP2820CMTR-G1
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AP2820CMTR-G1
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
AP2820CMTR-G1 Price

AP2820CMTR-G1 Datasheet
AP2820CMTR-G1 Application

AP2820CMTR-G1 Replacement
AP2820CMTR-G1 Pdf

AP2820CMTR-G1 Pinout
AP2820CMTR-G1 Image

AP2820CMTR-G1 Picture
AP2820CMTR-G1 In Stock

AP2820CMTR-G1 Distributor
AP2820CMTR-G1 PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
IC GATE NAND 4CH 2-INP 14-SSOP
2
IC REG LDO 3.3V 2A D2PAK
151
TVS DIODE 5VWM 20VC SOD523
29596
Fractional-N Frequency Synthesizer
83
Enhanced A/D Flash 8-Bit MCU
IC COUNTER 21-STAGE 16-TSSOP / Counter Single 21-Bit Binary UP 16-Pin TSSOP T/R
123
IC REG ISOLATED 12V 83MA 7DIP
848

Top Sellers