Search
Filters

AP2822EKBTR-G1

Part No :
AP2822EKBTR-G1
Manufacturer :
Catalog :
PMIC - Power Distribution Switches,Load Drivers
Description :
IC PWR SWITCH N-CHAN 1:1 SOT23-5 / 0.5A to 2.0A High-side Power Distribution Switches
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 6,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer Diodes Incorporated
Packaging Reel
Part Status Obsolete (End Of Life)
Switch Type USB Switch
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.7V ~ 5.5V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Maximum) 1.5A
Rds On (Typ) 85mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Mounting Style Surface Mount
Manufacturer Pack Quantity 3,000
MSL Level 3 (168 Hours)
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
Win Source Part Number 803606-AP2822EKBTR-G1
Products specifications
ECAD Module
Manufacturer Diodes Incorporated
Packaging Reel
Part Status Obsolete (End Of Life)
Switch Type USB Switch
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.7V ~ 5.5V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Maximum) 1.5A
Rds On (Typ) 85mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Mounting Style Surface Mount
Manufacturer Pack Quantity 3,000
MSL Level 3 (168 Hours)
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
Win Source Part Number 803606-AP2822EKBTR-G1
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AP2822EKBTR-G1
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
AP2822EKBTR-G1 Price

AP2822EKBTR-G1 Datasheet
AP2822EKBTR-G1 Application

AP2822EKBTR-G1 Replacement
AP2822EKBTR-G1 Pdf

AP2822EKBTR-G1 Pinout
AP2822EKBTR-G1 Image

AP2822EKBTR-G1 Picture
AP2822EKBTR-G1 In Stock

AP2822EKBTR-G1 Distributor
AP2822EKBTR-G1 PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
SMD POWER INDUCTORS(NR SERIES/NR SERIES H TYPE/S TYPE/V TYPE)
1612
IC VIDEO SYNC SEPARATOR 16-DIP
230
Phototransistor Optocouplers
160
IC AMP PREC CS 25V SOT23-5
548
CAP CER 4700PF 50V X7R 0402
1000
IC REG BUCK 2.9V 0.6A SYNC 6SMD
2630
EVALUATION MODULE / LM2576 DC to DC Converter and Switching Regulator Chip 5VDC Output Evaluation Board
225575

Top Sellers