The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

AP3513EMPTR

Part No AP3513EMPTR
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
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
Pricing & Ordering $0.370 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
105+
$0.4810
$50.505
255+
$0.3950
$100.725
395+
$0.3820
$150.890
545+
$0.3700
$201.650
700+
$0.3580
$250.600
935+
$0.3210
$300.135
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 266,000 pieces
MOQ: 105 pcs
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
Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Low
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Limited
Win Source Part Number 817336-AP3513EMPTR

Description

Introducing the AP3513EMPTR from Diodes Incorporated

The AP3513EMPTR is a high-performance, synchronous rectified, step-down converter designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This advanced power solution is specifically tailored to meet the needs of low-voltage, high-current applications, making it an ideal choice for a wide range of consumer electronics, networking devices, and industrial equipment.

Key Features

  • Efficiency: The device boasts high efficiency, capable of delivering a continuous output current of up to 3A with excellent load and line regulation.
  • Voltage Range: The AP3513EMPTR operates over a wide input voltage range from 4.5V to 18V, making it versatile for various system power requirements.
  • Adjustable Output: The output voltage is adjustable from 0.925V to 15V, providing a flexible power solution for different voltage needs.
  • Frequency Synchronization: It supports frequency synchronization to an external clock, which helps in reducing electromagnetic interference (EMI) and allows for the use of smaller external components.
  • Protection Features: The device includes a suite of protection features such as over-current protection (OCP), over-temperature protection (OTP), and under-voltage lockout (UVLO), ensuring reliable operation under adverse conditions.
  • Package: The AP3513EMPTR comes in a space-saving, environmentally friendly MSL level 1, RoHS-compliant, 8-pin SOIC package, suitable for automated assembly processes and compact circuit designs.

Applications

With its robust design and versatile features, the AP3513EMPTR is an excellent power management component for a variety of applications, including:

  • Portable Devices
  • Networking Systems
  • Flat Panel Television and Monitors
  • Distributed Power Systems
  • Battery-Powered Equipment

Whether you're developing a new product or upgrading an existing system, the AP3513EMPTR from Diodes Incorporated provides the efficiency, flexibility, and reliability needed to power your next innovation. Its combination of advanced features and robust protection mechanisms ensures that your application is powered efficiently and safely, minimizing downtime and extending product life.