Search
Filters

AP431IAZTR-G1

IC VREF SHUNT ADJ TO92
Manufacturer: Diodes Incorporated
rohs
Rated 5/5 based on 1 customer reviews
Availability: 8,000 In Stock
The Diodes Incorporated AP431IAZTR-G1 Shunt voltage reference is available in the TO-92 Through Hole package.It is designed to achieve a precision voltage reference of 2.5V, with a ±0.5%. Excellent performance is maintained at 100mA output current, specified over the extended temperature range from -40°C to 125°C (TA).
Products specifications
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging AMMO PACKAGE
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±0.5%
Current - Cathode 100μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting Through Hole
Case / Package TO-92
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1017754-AP431IAZTR-G1
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging AMMO PACKAGE
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±0.5%
Current - Cathode 100μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting Through Hole
Case / Package TO-92
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1017754-AP431IAZTR-G1
AP431IAZTR-G1 Price

AP431IAZTR-G1 Datasheet
AP431IAZTR-G1 Application

AP431IAZTR-G1 Replacement
AP431IAZTR-G1 Pdf

AP431IAZTR-G1 Pinout
AP431IAZTR-G1 Image

AP431IAZTR-G1 Picture
AP431IAZTR-G1 In Stock

AP431IAZTR-G1 Distributor
AP431IAZTR-G1 PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
256 Megabit (32768K x 8-bit / 16384K x 16-bit) Flash Memory Page mode Flash Memory, CMOS 3.0 Volt-only
5
12V Synchronous Buck PWM DC-DC and Linear Power Controller
335
Dual Operational Amplifier
1203
Silicon N-Channel Power F-MOS
1100
IC VOLT DETECTOR 2.6V LP SOT-23
10000
HIGH OUTPUT FULL-DUPLEX RS-485 DRIVERS AND RECEIVERS
5289
IC OPAMP INSTR 5.5MHZ 24TSSOP
17400