Search
Filters

AP7312-1218W6-7

Part No : AP7312-1218W6-7
Manufacturer : Diodes Incorporated
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 1.2V/1.8V 0.15A SOT26
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,459 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
PSRR 65dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-26
Win Source Part Number 1017784-AP7312-1218W6-7
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance
Operating Supply Current 80μA
Output Current 150mA, 150mA
Dropout Voltage-Max 0.3V @ 150mA, 0.3V @ 150mA
Nominal Output Voltage (Min/Fixed) 1.2V, 1.8V
Maximum Input Voltage 6V
Number of Regulators 2
Output Type Fixed
Status Active
Packaging Reel - TR
Manufacturer Diodes Incorporated
Categories Integrated Circuits
Diodes Incorporated AP7312-1218W6-7, 150mA, 150mA Fixed REG LDO, offers a maximum input voltage of 6V, with a 0.3V @ 150mA, 0.3V @ 150mA maximum drop voltage. The AP7312-1218W6-7 is fully intergrated into a SOT-26 package, opreating at different temperatures from -40°C to 85°C, with 1.2V, 1.8V nominal voltage.
Products specifications
ECAD Module
PSRR 65dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-26
Win Source Part Number 1017784-AP7312-1218W6-7
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance
Operating Supply Current 80μA
Output Current 150mA, 150mA
Dropout Voltage-Max 0.3V @ 150mA, 0.3V @ 150mA
Nominal Output Voltage (Min/Fixed) 1.2V, 1.8V
Maximum Input Voltage 6V
Number of Regulators 2
Output Type Fixed
Status Active
Packaging Reel - TR
Manufacturer Diodes Incorporated
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AP7312-1218W6-7
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
AP7312-1218W6-7 Price

AP7312-1218W6-7 Datasheet
AP7312-1218W6-7 Application

AP7312-1218W6-7 Replacement
AP7312-1218W6-7 Pdf

AP7312-1218W6-7 Pinout
AP7312-1218W6-7 Image

AP7312-1218W6-7 Picture
AP7312-1218W6-7 In Stock

AP7312-1218W6-7 Distributor
AP7312-1218W6-7 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
N-Channel JFETs
108
IC REG LDO 5V 0.4A 14DSO
2595
FIXED IND 4.7UH 1.38A 123 MOHM
31
IC RF DETECT 10MHZ-4GHZ 24QFN / FAST SETTLING, LOGARITHMIC DETECTOR / CONTROLLER
1
Single-Phase Single In-Line Bridge Rectifiers
199
IC SW CURRENT LIMIT USB 10TDFN
269
MOSFET N-CH 100V 600MA SOT223
1000

Top Sellers