Search
Filters

AP7340-18FS4-7

Part No :
AP7340-18FS4-7
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 1.8V 0.15A X2-DFN-4
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 4,239 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.25V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.42V @ 150mA
Output Current 150mA
Operating Supply Current 50μA to 100μA
PSRR 75dB (1kHz)
Control Features Enable
Protection Features Over Current
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package X2-DFN1010-4
Win Source Part Number 1017806-AP7340-18FS4-7
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
Diodes Incorporated AP7340-18FS4-7, 150mA Fixed REG LDO, offers a maximum input voltage of 5.25V, with a 0.42V @ 150mA maximum drop voltage. The AP7340-18FS4-7 is fully intergrated into a X2-DFN1010-4 package, opreating at different temperatures from -40°C to 85°C, with 1.8V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.25V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.42V @ 150mA
Output Current 150mA
Operating Supply Current 50μA to 100μA
PSRR 75dB (1kHz)
Control Features Enable
Protection Features Over Current
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package X2-DFN1010-4
Win Source Part Number 1017806-AP7340-18FS4-7
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AP7340-18FS4-7
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
AP7340-18FS4-7 Price

AP7340-18FS4-7 Datasheet
AP7340-18FS4-7 Application

AP7340-18FS4-7 Replacement
AP7340-18FS4-7 Pdf

AP7340-18FS4-7 Pinout
AP7340-18FS4-7 Image

AP7340-18FS4-7 Picture
AP7340-18FS4-7 In Stock

AP7340-18FS4-7 Distributor
AP7340-18FS4-7 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
8-BIT MCU WITH NESTED INTERRUPTS, FLASH, 10-BIT ADC, 4 TIMERS, SPI, SCI INTERFACE
2
IC VOLT MONITOR QUAD 10-UMAX
5
18-Mb QDRTM-II SRAM 4-Word Burst Architecture
123
8PIN 250V N.O. TYPE SOLID STATE RELAY-MOSFET OUTPUT
25
RT ANGLE SURFACE MOUNT HEADER ASSY, TIN CONTACTS W/SURF MOUNT HOLDDOWNS, SINGLE ROW, MICRO MATE-N-LOK™
50

Top Sellers