Search
Filters

AP7365-20EG-13

Part No : AP7365-20EG-13
Manufacturer : Diodes Incorporated
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 2V 0.6A SOT-2233L
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,488 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 2V
Dropout Voltage-Max 0.4V @ 600mA
Output Current 600mA
Operating Supply Current 80μA
PSRR 65dB (1kHz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-223-3
Win Source Part Number 1017842-AP7365-20EG-13
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance
Diodes Incorporated AP7365-20EG-13, 600mA Fixed REG LDO, offers a maximum input voltage of 6V, with a 0.4V @ 600mA maximum drop voltage. The AP7365-20EG-13 is fully intergrated into a SOT-223-3 package, opreating at different temperatures from -40°C to 85°C, with 2V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 2V
Dropout Voltage-Max 0.4V @ 600mA
Output Current 600mA
Operating Supply Current 80μA
PSRR 65dB (1kHz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-223-3
Win Source Part Number 1017842-AP7365-20EG-13
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AP7365-20EG-13
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
AP7365-20EG-13 Price

AP7365-20EG-13 Datasheet
AP7365-20EG-13 Application

AP7365-20EG-13 Replacement
AP7365-20EG-13 Pdf

AP7365-20EG-13 Pinout
AP7365-20EG-13 Image

AP7365-20EG-13 Picture
AP7365-20EG-13 In Stock

AP7365-20EG-13 Distributor
AP7365-20EG-13 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
FERRITE BEAD 750 OHM 0603 1LN
208
3.0 AMPS. Surface Mount Low VF Schottky Barrier Rectifiers
1200
SMPS IC for dimmable LED lighting
306
IC MCU 32BIT 1MB FLASH 144LQFP
6
IC 2DRVR/2RCVR RS232 3V 20-TSSOP
5338
For Low-Frequency Output Amplification
1100

Top Sellers