Search
Filters

APX825A-31W6G-7

Part No :
APX825A-31W6G-7
Manufacturer :
Catalog :
PMIC - Supervisors
Description :
IC SUPERVISOR LO/HI 3.08V SOT-26
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.08V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-26
Win Source Part Number 1018151-APX825A-31W6G-7
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Balance
The APX825A-31W6G-7, Simple Reset/Power-On Reset, is brought into production by Diodes Incorporated, included in PMIC - Supervisors category. Each device is available in a small SOT-26 package and specified over the extended temperature range of -40°C to 85°C (TA). The device includes Push-Pull, Totem Pole with 3.08V threshold voltage, which monitors 1 system supply voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.08V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-26
Win Source Part Number 1018151-APX825A-31W6G-7
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for APX825A-31W6G-7
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
APX825A-31W6G-7 Price

APX825A-31W6G-7 Datasheet
APX825A-31W6G-7 Application

APX825A-31W6G-7 Replacement
APX825A-31W6G-7 Pdf

APX825A-31W6G-7 Pinout
APX825A-31W6G-7 Image

APX825A-31W6G-7 Picture
APX825A-31W6G-7 In Stock

APX825A-31W6G-7 Distributor
APX825A-31W6G-7 PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
Silicon Variable Capacitance Diode (For tuning of extended frequency band in VHF TV / VTR tuners)
617
IC REG BUCK ADJ 1A TO220-5
87
N-Channel Enhancement Mode MOSFET
300
THYRISTR SCR 400V 10A 3-PIN TO92
DIODE ARRAY SBR 300V 30A TO220AB
54
IC RETRIG MONO MULTVIBRTR 16SOIC
1000
IC POT DUAL ADDRESS 50K 14-TSSOP
32

Top Sellers