Search
Filters

AS78L05ZTR-E1

Part No : AS78L05ZTR-E1
Manufacturer : Diodes Incorporated
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 5V 0.1A TO92
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
1,165+
$0.043
$50.095
2,780+
$0.036
$100.080
4,290+
$0.035
$150.150
5,885+
$0.034
$200.090
7,580+
$0.033
$250.140
10,000+
$0.030
$300.000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 60,000 pieces can ship immediately
MOQ: 1165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging AMMO PACKAGE
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 1.8V @ 100mA (Typ)
Output Current 100mA
Operating Supply Current 5.5mA
PSRR 62dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-92
Win Source Part Number 1018584-AS78L05ZTR-E1
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Sufficient
Diodes Incorporated AS78L05ZTR-E1, 100mA Fixed REG LDO, offers a maximum input voltage of 30V, with a 1.8V @ 100mA (Typ) maximum drop voltage. The AS78L05ZTR-E1 is fully intergrated into a TO-92 package, opreating at different temperatures from -40°C to 125°C, with 5V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging AMMO PACKAGE
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 1.8V @ 100mA (Typ)
Output Current 100mA
Operating Supply Current 5.5mA
PSRR 62dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-92
Win Source Part Number 1018584-AS78L05ZTR-E1
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AS78L05ZTR-E1
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
AS78L05ZTR-E1 Price

AS78L05ZTR-E1 Datasheet
AS78L05ZTR-E1 Application

AS78L05ZTR-E1 Replacement
AS78L05ZTR-E1 Pdf

AS78L05ZTR-E1 Pinout
AS78L05ZTR-E1 Image

AS78L05ZTR-E1 Picture
AS78L05ZTR-E1 In Stock

AS78L05ZTR-E1 Distributor
AS78L05ZTR-E1 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC VREF SERIES 5V 8DIP
9
1A, High Efficiency Dual Mode Single Inductor Buck-Boost DC/DC Converter
43
8-bit 20MSPS Video A/D Converter with Clamp Function
162
374 Series, TR5, Time-Lag Fuse
700
Synchronous, Step-Down 800kHz PWM DC/DC Converter
122

Top Sellers