Search
Filters

AZ431BZ-BTRE1

IC VREF SHUNT ADJ
Manufacturer: Diodes Incorporated
rohs
Rated 5/5 based on 1 customer reviews
Availability: 65,000 In Stock
The Diodes Incorporated AZ431BZ-BTRE1 Shunt voltage reference is available in the TO-92 SMD (SMT) package.It is designed to achieve a precision voltage reference of 2.5V, with a ±0.8%. Excellent performance is maintained at 100mA output current, specified over the extended temperature range from -40°C to 125°C (TA), with a typical temperature coefficient of only 20ppm/°C Typical.
Products specifications
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging AMMO PACKAGE
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 18V
Output Current 100mA
Tolerance ±0.8%
Temperature Coefficient 20ppm/°C Typical
Current - Cathode 1mA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package TO-92
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1021245-AZ431BZ-BTRE1
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging AMMO PACKAGE
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 18V
Output Current 100mA
Tolerance ±0.8%
Temperature Coefficient 20ppm/°C Typical
Current - Cathode 1mA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package TO-92
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1021245-AZ431BZ-BTRE1
AZ431BZ-BTRE1 Price

AZ431BZ-BTRE1 Datasheet
AZ431BZ-BTRE1 Application

AZ431BZ-BTRE1 Replacement
AZ431BZ-BTRE1 Pdf

AZ431BZ-BTRE1 Pinout
AZ431BZ-BTRE1 Image

AZ431BZ-BTRE1 Picture
AZ431BZ-BTRE1 In Stock

AZ431BZ-BTRE1 Distributor
AZ431BZ-BTRE1 PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
TRANS 2PNP 50V 0.1A SSMINI6
13377
4A Ultra Low Dropout Positive Adjustable or Fixed-mode Regulator
716
32-Bit Microcontroller
49
LOW-DROPOUT VOLTAGE REGULATORS
6969
N,P CHANNEL MOS TYPE (HIGH SPEED SWITCHING, ANALOG SWITCH APPLICATIONS)
90000
Power Transistor (400V, 0.1A)
80906
Zener diode
528989
72-Mbit (2M x 36/4M x 18/1M x 72) Pipelined SRAM with NoBL Architecture
5