Search
Filters

BCX5416TA

TRANS NPN 45V 1A SOT89
Manufacturer: Diodes Incorporated
rohs
Availability: 1 In Stock
The BCX5416TA from Diodes Incorporated is NPN Transistors(BJT) - Single device , available on SOT-89 Reel - TR, with 100 @ 150mA, 2V hFR, rated for operation over temperature range from -65°C to 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 45V, 500mV @ 50mA, 500mA, 1A and 1W.
Products specifications
Win Source Part Number 1022808-BCX5416TA
Storage Condition Dry storage cabinet & Humidity protection package
Case / Package SOT-89
Mounting SMD (SMT)
Temperature Range - Operating -65°C to 150°C (TJ)
Frequency - Transition 150MHz
Maximum Power Dissipation 1W
Typical Gain (hFE) (Min) 100 @ 150mA, 2V
Collector Cut-off Current(Max) 100nA (ICBO)
Max Vce (sat) 500mV @ 50mA, 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 45V
Maximum Current Collector 1A
Transistor Polarity NPN
Status Active
Packaging Reel - TR
Manufacturer Diodes Incorporated
Categories Discrete Semiconductor Products
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Win Source Part Number 1022808-BCX5416TA
Storage Condition Dry storage cabinet & Humidity protection package
Case / Package SOT-89
Mounting SMD (SMT)
Temperature Range - Operating -65°C to 150°C (TJ)
Frequency - Transition 150MHz
Maximum Power Dissipation 1W
Typical Gain (hFE) (Min) 100 @ 150mA, 2V
Collector Cut-off Current(Max) 100nA (ICBO)
Max Vce (sat) 500mV @ 50mA, 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 45V
Maximum Current Collector 1A
Transistor Polarity NPN
Status Active
Packaging Reel - TR
Manufacturer Diodes Incorporated
Categories Discrete Semiconductor Products
BCX5416TA Price

BCX5416TA Datasheet
BCX5416TA Application

BCX5416TA Replacement
BCX5416TA Pdf

BCX5416TA Pinout
BCX5416TA Image

BCX5416TA Picture
BCX5416TA In Stock

BCX5416TA Distributor
BCX5416TA Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
MOSFET P-CH 60V 150MA SOT-323
3000
Dual Inverter
8956
Old Company Name in Catalogs and Other Documents
1002
High-Voltage Trench MOS Barrier Schottky Rectifier Ultra Low VF = 0.47 V at IF = 5 A
86
IC SUPERVISOR MPU 8-SOIC
72962
3A Fast-Response LDO Regulator for USB Preliminary Information
13000
Photocoupler(These Photocouplers consist of a Gallium Arsenide Infrared Emitting)
6