BZT52C4V3-7-F

Part No :
BZT52C4V3-7-F
Manufacturer :
Catalog :
Diodes - Zener - Single
Description :
Zener Diode Single 4.3V 6.98% 90Ohm 500mW 2-Pin SOD-123 T/R / DIODE ZENER 4.3V 500MW SOD123
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
Unit Price
Ext. Price
1,285+
$0.0390
$50.115
3,125+
$0.0320
$100.000
4,840+
$0.0310
$150.040
6,670+
$0.0300
$200.100
8,625+
$0.0290
$250.125
11,115+
$0.0270
$300.105
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 66,000 pieces
MOQ: 1285 pcs
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
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 4.3V
Tolerance ±7%
Maximum Power Dissipation 500mW
Impedance (Max) (Zzt) 90 Ohm
Current - Reverse Leakage @ Vr 3μA @ 1V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-123
Win Source Part Number 1025997-BZT52C4V3-7-F
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 93 pct.
Supply and Demand Status Balance
Family Name BZT52C4V3
Introduction Date August 08, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
BZT52C4V3;  CZRW55C4V3-G; BZT52C4V3-TP; BZT52C4V3-TP-HF; 
The BZT52C4V3-7-F,manufactured by Diodes Incorporated, is available in a SOD-123 Reel - TR ,classified in Diodes - Zener - Single category. The parts includes 4.3V zener voltage, ±7% tolerance, 900mV @ 10mA forward voltage, 3μA @ 1V reverse leakage current, 90 Ohm maximum ZZT,up to 500mW power power dissipation,specified over the temperature range of -65°C to 150°C.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 4.3V
Tolerance ±7%
Maximum Power Dissipation 500mW
Impedance (Max) (Zzt) 90 Ohm
Current - Reverse Leakage @ Vr 3μA @ 1V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-123
Win Source Part Number 1025997-BZT52C4V3-7-F
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 93 pct.
Supply and Demand Status Balance
Family Name BZT52C4V3
Introduction Date August 08, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
BZT52C4V3;  CZRW55C4V3-G; BZT52C4V3-TP; BZT52C4V3-TP-HF; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BZT52C4V3-7-F
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
BZT52C4V3-7-F Price

BZT52C4V3-7-F Datasheet
BZT52C4V3-7-F Application

BZT52C4V3-7-F Replacement
BZT52C4V3-7-F Pdf

BZT52C4V3-7-F Pinout
BZT52C4V3-7-F Image

BZT52C4V3-7-F Picture
BZT52C4V3-7-F In Stock

BZT52C4V3-7-F Distributor
BZT52C4V3-7-F Diodes - Zener - Single

Image
Mfr.Part No
Description
Stock
IC REG LDO 8.5V 0.4A TO220-3 / LDO Regulator Pos 8.5V 0.4A Automotive 3-Pin(3+Tab) TO-220 Tube
35
Ferrite Beads Multi-Layer 5Ohm 25% 100MHz 0.5A 0.07Ohm DCR 0805 Automotive T/R
4566
DDR SDRAM Terminator RoHS Compliant Parts Available
1
TRANS PREBIAS PNP 150MW EMT3
282

Top Sellers