The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

BZX84C33S-7-F

Part No BZX84C33S-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 33V SOT363
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
Pricing & Ordering $0.075 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
430+
$0.1170
$50.310
1,045+
$0.0960
$100.320
1,615+
$0.0930
$150.195
2,225+
$0.0900
$200.250
2,875+
$0.0870
$250.125
3,850+
$0.0780
$300.300
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 3,000 pieces
MOQ: 430 pcs
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
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Configuration 2 Independent
Voltage - Zener (Nom) (Vz) 33V
Tolerance ±6%
Maximum Power Dissipation 200mW
Impedance (Max) (Zzt) 80 Ohm
Current - Reverse Leakage @ Vr 100nA @ 23.1V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-363
Win Source Part Number 1026722-BZX84C33S-7-F
Popularity Medium
Fake Threat In the Open Market 88 pct.
Supply and Demand Status Balance

Description

BZX84C33S-7-F - Zener Diode from Diodes Incorporated

The BZX84C33S-7-F is a high-performance Zener diode, expertly crafted by Diodes Incorporated, designed to offer voltage regulation and protection in a multitude of electronic circuits. This Zener diode is a surface-mount device encapsulated in the compact SOT-23 package, making it suitable for high-density circuit board designs.

Key Features

  • Regulation Voltage: The device has a nominal Zener voltage of 33V, providing precise voltage regulation for your electronic applications.
  • Power Dissipation: With a power dissipation of 300mW, the BZX84C33S-7-F can handle moderate amounts of power, making it ideal for a range of operational conditions.
  • Tolerance: It boasts a standard Zener voltage tolerance of ±5%, ensuring reliable performance and consistent output.
  • Package: The small SOT-23 package is space-saving and perfect for applications where board space is at a premium.
  • Operating Temperature Range: It operates over a wide temperature range from -55°C to 150°C, allowing for use in various environmental conditions.
  • RoHS Compliant: As a RoHS-compliant product, the BZX84C33S-7-F meets environmental standards by avoiding the use of certain hazardous substances in its manufacturing.

Applications

The BZX84C33S-7-F Zener diode is versatile and can be employed in a variety of applications, including:

  • Voltage regulation for sensitive electronics
  • Overvoltage protection circuits
  • Power management solutions
  • Consumer electronics
  • Telecommunication systems
  • Computing devices

Diodes Incorporated's commitment to quality ensures that the BZX84C33S-7-F Zener diode is a reliable component for your electronic designs. Whether you are developing consumer electronics or sophisticated telecommunication systems, this Zener diode offers a combination of performance, efficiency, and compact form factor that can meet the needs of your demanding applications.

With its precise voltage regulation capabilities and robust construction, the BZX84C33S-7-F from Diodes Incorporated stands out as an excellent choice for designers looking to enhance the stability and longevity of their electronic products.