Search
Filters

BZX84C8V2W-7-F

Part No :
BZX84C8V2W-7-F
Manufacturer :
Catalog :
Diodes - Zener - Single
Description :
DIODE ZENER 8.2V 200MW SOT323
rohs
Rated 5/5 based on 1 customer reviews
Availability (Stock & Lead time): 7,927 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 8.2V
Tolerance ±6%
Maximum Power Dissipation 200mW
Impedance (Max) (Zzt) 15 Ohm
Current - Reverse Leakage @ Vr 700nA @ 5V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-323
Win Source Part Number 1026788-BZX84C8V2W-7-F
Popularity Medium
Fake Threat In the Open Market 83 pct.
Supply and Demand Status Balance
The BZX84C8V2W-7-F,manufactured by Diodes Incorporated, is available in a SOT-323 Reel - TR ,classified in Diodes - Zener - Single category. The parts includes 8.2V zener voltage, ±6% tolerance, 900mV @ 10mA forward voltage, 700nA @ 5V reverse leakage current, 15 Ohm maximum ZZT,up to 200mW power power dissipation,specified over the temperature range of -65°C to 125°C.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 8.2V
Tolerance ±6%
Maximum Power Dissipation 200mW
Impedance (Max) (Zzt) 15 Ohm
Current - Reverse Leakage @ Vr 700nA @ 5V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-323
Win Source Part Number 1026788-BZX84C8V2W-7-F
Popularity Medium
Fake Threat In the Open Market 83 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BZX84C8V2W-7-F
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
BZX84C8V2W-7-F Price

BZX84C8V2W-7-F Datasheet
BZX84C8V2W-7-F Application

BZX84C8V2W-7-F Replacement
BZX84C8V2W-7-F Pdf

BZX84C8V2W-7-F Pinout
BZX84C8V2W-7-F Image

BZX84C8V2W-7-F Picture
BZX84C8V2W-7-F In Stock

BZX84C8V2W-7-F Distributor
BZX84C8V2W-7-F Diodes - Zener - Single

Image
Mfr.Part No
Description
Stock
0.8V Reference Ultra Low Dropout (0.2V5A) Linear Regulator / 0.8V Reference Ultra Low Dropout Linear Regulator
216
IC MCU 32BIT 16KB FLASH 16WLCSP
350
Module DC-DC 1-OUT 0.8V to 1.8V 5A Automotive 114-Pin BGA Tray / DC/DC CONVERTER 0.8-1.8V 5A 9W
3
TVS DIODE 12VWM 19VC SMD
107
IC VOLT TRANSL SD MMC 20BGA
300

Top Sellers