Search
Filters

DMG2301L-7

Part No :
DMG2301L-7
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET P-CH 20V 3A SOT23
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 6,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Application Field Used in Industrial
Fake Threat In the Open Market 33 pct.
Popularity Medium
Dimension TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Power Dissipation (Max) 1.5W (Ta)
Maximum Gate-Source Voltage ±8V
Max Gate Charge 5.5nC @ 4.5V
Gate-Source Threshold Voltage 1.2V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Continuous Drain Current at 25°C 3A (Ta)
Drain-Source Breakdown Voltage 20V
Technology MOSFET
Polarity P-Channel
Status Active
Packaging Reel - TR
Manufacturer Diodes Incorporated
Categories Discrete Semiconductor Products
Max Input Capacitance 476pF @ 10V
Win Source Part Number 1033664-DMG2301L-7
Maximum Rds On at Id,Vgs 120 mOhm @ 2.8A, 4.5V
DMG2301L-7, produced by Diodes Incorporated, is a P-Channel MOSFET transistor in SOT-23 SMD (SMT) package. The features include 20V drain-source breakdown voltage, 3A (Ta) continuous drain current at 25°C ,1.2V @ 250μA gate-source threshold voltage. DMG2301L-7 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Supply and Demand Status Balance
Application Field Used in Industrial
Fake Threat In the Open Market 33 pct.
Popularity Medium
Dimension TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Power Dissipation (Max) 1.5W (Ta)
Maximum Gate-Source Voltage ±8V
Max Gate Charge 5.5nC @ 4.5V
Gate-Source Threshold Voltage 1.2V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Continuous Drain Current at 25°C 3A (Ta)
Drain-Source Breakdown Voltage 20V
Technology MOSFET
Polarity P-Channel
Status Active
Packaging Reel - TR
Manufacturer Diodes Incorporated
Categories Discrete Semiconductor Products
Max Input Capacitance 476pF @ 10V
Win Source Part Number 1033664-DMG2301L-7
Maximum Rds On at Id,Vgs 120 mOhm @ 2.8A, 4.5V
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for DMG2301L-7
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
DMG2301L-7 Price

DMG2301L-7 Datasheet
DMG2301L-7 Application

DMG2301L-7 Replacement
DMG2301L-7 Pdf

DMG2301L-7 Pinout
DMG2301L-7 Image

DMG2301L-7 Picture
DMG2301L-7 In Stock

DMG2301L-7 Distributor
DMG2301L-7 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Voltage regulator diodes
197
IC MUX LATCH 3BIT 4:1 ECL 28PLCC
192
Calivrated 4-Channel 12-Bit ADC with T/H and Refernce
MOSFET 2N-CH 30V 5.5A 8SOIC
930
3A LOW DROPOUT VOLTAGE REGULATOR
150mA μCap CMOS LDO Regulator Preliminary Information
300
CAP ALUM 470UF 20% 6.3V RADIAL / Cap Aluminum Lytic 470uF 6.3V 20% (6.3 X 11mm) Radial 2.5mm 320mA 2000h 85°C Bulk

Top Sellers