Search
Filters

DMG6301UDW-7

MOSFET 2N-CH 25V 0.24A SOT363
Manufacturer: Diodes Incorporated
rohs
Quantity
Price
Ext. Price
375+
$0.135
$50.625
995+
$0.101
$100.495
3,300+
$0.091
$300.300
Availability: 40,000 In Stock
This product has a minimum quantity of 375
DMG6301UDW-7, produced by Diodes Incorporated, is a transistor in SOT-363 SMD (SMT) package. The features include 25V drain-source breakdown voltage, 240mA continuous drain current at 25°C ,1.5V @ 250μA gate-source threshold voltage. DMG6301UDW-7 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Standard
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 240mA
Maximum Rds On at Id,Vgs 4 Ohm @ 400mA, 4.5V
Gate-Source Threshold Voltage 1.5V @ 250μA
Max Gate Charge 0.36nC @ 4.5V
Max Input Capacitance 27.9pF @ 10V
Maximum Power Dissipation 300mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-363
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1033683-DMG6301UDW-7
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Standard
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 240mA
Maximum Rds On at Id,Vgs 4 Ohm @ 400mA, 4.5V
Gate-Source Threshold Voltage 1.5V @ 250μA
Max Gate Charge 0.36nC @ 4.5V
Max Input Capacitance 27.9pF @ 10V
Maximum Power Dissipation 300mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-363
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1033683-DMG6301UDW-7
DMG6301UDW-7 Price

DMG6301UDW-7 Datasheet
DMG6301UDW-7 Application

DMG6301UDW-7 Replacement
DMG6301UDW-7 Pdf

DMG6301UDW-7 Pinout
DMG6301UDW-7 Image

DMG6301UDW-7 Picture
DMG6301UDW-7 In Stock

DMG6301UDW-7 Distributor
DMG6301UDW-7 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC CTRLR POE POWERED IEEE 8SOPWR
3758
8-UNIT 500mA SOURCE TYPE DARLINGTON TRANSISTOR ARRAY WITH CLAMP DIODE
25846
LOW-VOLTAGE RAIL-TO-RAIL OUTPUT OPERATIONAL AMPLIFIERS
55
TVS DIODE 8.5VWM 14.4VC SMB
4500
IC ENERGY METERING 1PHASE 16SOIC
554
MEDIUM SPEED SWITCHING RESISTOR BUILT-IN TYPE NPN TRANSISTOR 
99895
16Meg x 8, 8Meg x16 128-MBIT SYNCHRONOUS DRAM
10300