Search
Filters

DMG6968UQ-7

MOSFET N-CH 20V 6.5A SOT23
Manufacturer: Diodes Incorporated
rohs
Rated 5/5 based on 1 customer reviews
Availability: 10,001 In Stock
DMG6968UQ-7, produced by Diodes Incorporated, is a N-Channel MOSFET transistor in SOT-23-3 SMD (SMT) package. The features include 20V drain-source breakdown voltage, 6.5A (Ta) continuous drain current at 25°C ,900mV @ 250μA gate-source threshold voltage. DMG6968UQ-7 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 6.5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 900mV @ 250μA
Max Gate Charge 8.5nC @ 4.5V
Max Input Capacitance 151pF @ 10V
Maximum Gate-Source Voltage ±12V
Power Dissipation (Max) 1.3W (Ta)
Maximum Rds On at Id,Vgs 25 mOhm @ 6.5A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Dimension TO-236-3, SC-59, SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1033687-DMG6968UQ-7
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 6.5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 900mV @ 250μA
Max Gate Charge 8.5nC @ 4.5V
Max Input Capacitance 151pF @ 10V
Maximum Gate-Source Voltage ±12V
Power Dissipation (Max) 1.3W (Ta)
Maximum Rds On at Id,Vgs 25 mOhm @ 6.5A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Dimension TO-236-3, SC-59, SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1033687-DMG6968UQ-7
DMG6968UQ-7 Price

DMG6968UQ-7 Datasheet
DMG6968UQ-7 Application

DMG6968UQ-7 Replacement
DMG6968UQ-7 Pdf

DMG6968UQ-7 Pinout
DMG6968UQ-7 Image

DMG6968UQ-7 Picture
DMG6968UQ-7 In Stock

DMG6968UQ-7 Distributor
DMG6968UQ-7 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
SYNCHRONOUS FIRST-IN, FIRST-OUT MEMORIES
607
Li-Ion Battery Charger Termination Controllers
56
TVS DIODE 20.5VWM 33.2VC SMB
100000
MOSFET N-CH 500V 5A TO-220
2900
IC REG LDO 3.3V 3A
3300
IC ADC 12BIT 80MSPS 40-TQFN
45