Search
Filters

DMN3016LSS-13

Part No : DMN3016LSS-13
Manufacturer : Diodes Incorporated
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 30V 10.3A 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,946 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 10.3A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 25.1nC @ 10V
Max Input Capacitance 1415pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.5W (Ta)
Maximum Rds On at Id,Vgs 12 mOhm @ 12A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1033744-DMN3016LSS-13
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Balance
DMN3016LSS-13, produced by Diodes Incorporated, is a N-Channel MOSFET transistor in 8-SO SMD (SMT) package. The features include 30V drain-source breakdown voltage, 10.3A (Ta) continuous drain current at 25°C ,2.5V @ 250μA gate-source threshold voltage. DMN3016LSS-13 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 10.3A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 25.1nC @ 10V
Max Input Capacitance 1415pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.5W (Ta)
Maximum Rds On at Id,Vgs 12 mOhm @ 12A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1033744-DMN3016LSS-13
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for DMN3016LSS-13
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
DMN3016LSS-13 Price

DMN3016LSS-13 Datasheet
DMN3016LSS-13 Application

DMN3016LSS-13 Replacement
DMN3016LSS-13 Pdf

DMN3016LSS-13 Pinout
DMN3016LSS-13 Image

DMN3016LSS-13 Picture
DMN3016LSS-13 In Stock

DMN3016LSS-13 Distributor
DMN3016LSS-13 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC ADC 10BIT 40MSPS 100-TQFP
4
SINGLE LINE TVS DIODE FOR ESD PROTECTION PORTABLE ELECTRONICS
654
LED BLUE CLEAR 0603 SMD
2000
Quad 2-input NAND gate
84
PWM Controlled, PWM/PFM Switchable Step-Up DC/DC Controllers
3907
FIXED IND 820NH 10MA 900 MOHM

Top Sellers