Search
Filters

DMN3018SFG-13

Part No : DMN3018SFG-13
Manufacturer : Diodes Incorporated
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 30V 8.5A POWERDI
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,678 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 8.5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.1V @ 250μA
Max Gate Charge 13.2nC @ 10V
Max Input Capacitance 697pF @ 15V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 1W (Ta)
Maximum Rds On at Id,Vgs 21 mOhm @ 10A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerDI3333-8
Dimension 8-PowerWDFN
Win Source Part Number 1033745-DMN3018SFG-13
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
Application Field Used in Signal Processing, Industrial
DMN3018SFG-13, produced by Diodes Incorporated, is a N-Channel MOSFET transistor in PowerDI3333-8 SMD (SMT) package. The features include 30V drain-source breakdown voltage, 8.5A (Ta) continuous drain current at 25°C ,2.1V @ 250μA gate-source threshold voltage. DMN3018SFG-13 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 8.5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.1V @ 250μA
Max Gate Charge 13.2nC @ 10V
Max Input Capacitance 697pF @ 15V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 1W (Ta)
Maximum Rds On at Id,Vgs 21 mOhm @ 10A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerDI3333-8
Dimension 8-PowerWDFN
Win Source Part Number 1033745-DMN3018SFG-13
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
Application Field Used in Signal Processing, Industrial
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for DMN3018SFG-13
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
DMN3018SFG-13 Price

DMN3018SFG-13 Datasheet
DMN3018SFG-13 Application

DMN3018SFG-13 Replacement
DMN3018SFG-13 Pdf

DMN3018SFG-13 Pinout
DMN3018SFG-13 Image

DMN3018SFG-13 Picture
DMN3018SFG-13 In Stock

DMN3018SFG-13 Distributor
DMN3018SFG-13 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC DAC 12BIT DL MULT 24SOIC
CONVERTER MOD DC/DC 12V 100W
Low-power dual buffer with open-drain output
10582

Top Sellers