Search
Filters

DMN3730U-7

MOSFET N-CH 30V 750MA SOT23
Manufacturer: Diodes Incorporated
rohs
Availability: 600 In Stock
DMN3730U-7, produced by Diodes Incorporated, is a N-Channel MOSFET transistor in SOT-23 SMD (SMT) package. The features include 30V drain-source breakdown voltage, 750mA (Ta) continuous drain current at 25°C ,950mV @ 250μA gate-source threshold voltage. DMN3730U-7 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 750mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 950mV @ 250μA
Max Gate Charge 1.6nC @ 4.5V
Max Input Capacitance 64.3pF @ 25V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 450mW (Ta)
Maximum Rds On at Id,Vgs 460 mOhm @ 200mA, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23
Dimension TO-236-3, SC-59, SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1033767-DMN3730U-7
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 750mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 950mV @ 250μA
Max Gate Charge 1.6nC @ 4.5V
Max Input Capacitance 64.3pF @ 25V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 450mW (Ta)
Maximum Rds On at Id,Vgs 460 mOhm @ 200mA, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23
Dimension TO-236-3, SC-59, SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1033767-DMN3730U-7
DMN3730U-7 Price

DMN3730U-7 Datasheet
DMN3730U-7 Application

DMN3730U-7 Replacement
DMN3730U-7 Pdf

DMN3730U-7 Pinout
DMN3730U-7 Image

DMN3730U-7 Picture
DMN3730U-7 In Stock

DMN3730U-7 Distributor
DMN3730U-7 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
DIODE GEN PURP 600V 2A DO214AA
20000
IC TONE RINGER FOR PHONE SOP8 TR
4927
LM2877 Dual 4W Audio Power Amplifier
3132
Low Capacitance ESD Protection (Bi-directional)
9100
THYRISTOR SCR 4A 400V DPAK
1
MOSFET N-CH 30V 21A 8DFN
5999