Search
Filters

DMN4010LFG-7

Part No : DMN4010LFG-7
Manufacturer : Diodes Incorporated
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 40V 11.5A PWDI3333-8
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 11.5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 37nC @ 10V
Max Input Capacitance 1810pF @ 20V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 930mW (Ta)
Maximum Rds On at Id,Vgs 12 mOhm @ 14A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerDI3333-8
Dimension 8-PowerWDFN
Win Source Part Number 1033770-DMN4010LFG-7
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Limited
DMN4010LFG-7, produced by Diodes Incorporated, is a N-Channel MOSFET transistor in PowerDI3333-8 SMD (SMT) package. The features include 40V drain-source breakdown voltage, 11.5A (Ta) continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. DMN4010LFG-7 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 11.5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 37nC @ 10V
Max Input Capacitance 1810pF @ 20V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 930mW (Ta)
Maximum Rds On at Id,Vgs 12 mOhm @ 14A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerDI3333-8
Dimension 8-PowerWDFN
Win Source Part Number 1033770-DMN4010LFG-7
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for DMN4010LFG-7
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
DMN4010LFG-7 Price

DMN4010LFG-7 Datasheet
DMN4010LFG-7 Application

DMN4010LFG-7 Replacement
DMN4010LFG-7 Pdf

DMN4010LFG-7 Pinout
DMN4010LFG-7 Image

DMN4010LFG-7 Picture
DMN4010LFG-7 In Stock

DMN4010LFG-7 Distributor
DMN4010LFG-7 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Synchronous Simple Switcher Buck Regulator
1
TRANS NPN 40V 4A E-LINE
1650
OPTOISO 3.75KV TRANS 6-SO 5 LEAD
2700
IC RF SWITCH SPDT 75OHM 20-QFN
119
MOSFET N-CH 100V 1.2A SOT-223
150
QUADRUPLE FET BUS SWITCH

Top Sellers