Search
Filters

DMP2006UFG-7

Part No : DMP2006UFG-7
Manufacturer : Diodes Incorporated
Catalog : FETs - Single
Description : MOSFET P-CH 20V 17.5A POWERDI
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
140+
$0.366
$51.240
325+
$0.309
$100.425
500+
$0.300
$150.000
690+
$0.291
$200.790
890+
$0.281
$250.090
1,190+
$0.253
$301.070
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,000 pieces can ship immediately
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel
Transistor Polarity P-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 20V
Id - Continuous Drain Current 17.5A, 40A
Drive Voltage (Max Rds On, Min Rds On) 1.5V, 4.5V
Rds On (Maximum) at Id, Vgs 5.2mOhm at 15A, 4.5V
Gate Source Voltage(th) (Maximum) at Id 1V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 140nC at 10V
Gate Source Voltage (Maximum) ±10V
Input Capacitance (Ciss) (Maximum) at Vds 5404pF at 10V
Power Dissipation (Maximum) 2.3W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package PowerDI3333-8
Manufacturer Package 8-PowerVDFN
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 759894-DMP2006UFG-7
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Balance
Diodes Incorporated DMP2006UFG-7 is available at WIN SOURCE. Please review product page below for detailed information, including DMP2006UFG-7 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for DMP2006UFG-7 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel
Transistor Polarity P-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 20V
Id - Continuous Drain Current 17.5A, 40A
Drive Voltage (Max Rds On, Min Rds On) 1.5V, 4.5V
Rds On (Maximum) at Id, Vgs 5.2mOhm at 15A, 4.5V
Gate Source Voltage(th) (Maximum) at Id 1V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 140nC at 10V
Gate Source Voltage (Maximum) ±10V
Input Capacitance (Ciss) (Maximum) at Vds 5404pF at 10V
Power Dissipation (Maximum) 2.3W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package PowerDI3333-8
Manufacturer Package 8-PowerVDFN
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 759894-DMP2006UFG-7
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for DMP2006UFG-7
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
DMP2006UFG-7 Price

DMP2006UFG-7 Datasheet
DMP2006UFG-7 Application

DMP2006UFG-7 Replacement
DMP2006UFG-7 Pdf

DMP2006UFG-7 Pinout
DMP2006UFG-7 Image

DMP2006UFG-7 Picture
DMP2006UFG-7 In Stock

DMP2006UFG-7 Distributor
DMP2006UFG-7 FETs - Single

Image
Mfr.Part No
Description
Stock
IC RTC SYSTEM CTRLR SER 20-TSSOP
2
DIODE ZENER 6.8V 500MW SOD123
4000
Quad 2-input NAND gate
64
IC REG BCK ADJ 0.6A SYNC SOT23-5
910
DIODE GEN PURP 150V 1A DO220AA
600
HOOK-UP STRND 22 AWG WHT 100'
4
128K x 36, 256K x 18, 3.3V Synchronous ZBT SRAMs 3.3V I/O, Burst Counter, Flow-Through Outputs
70
High-speed double diode array
2114

Top Sellers